DuraComm Corporation Power Distribution Panels DP-10 LED Series

Description
DP-10 LED Series Features: Front panel LEDs indicate circuit (open/closed) position Access power from 10 outputs, 20 Amps maximum per output 75 Amps maximum per panel Uses standard ATC/ATO blade fuses (NOT supplied) For use with 12, 24 or 48 Volt systems* *Caution: please ensure proper fuse rating for 48 Volt operation
Description
DP-10 LED Series Features: Front panel LEDs indicate circuit (open/closed) position Access power from 10 outputs, 20 Amps maximum per output 75 Amps maximum per panel Uses standard ATC/ATO blade fuses (NOT supplied) For use with 12, 24 or 48 Volt systems* *Caution: please ensure proper fuse rating for 48 Volt operation

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Panels - DP-10 LED Series - DuraComm Corporation
Kansas City, MO, USA
Power Distribution Panels
DP-10 LED Series
Power Distribution Panels DP-10 LED Series
DP-10 LED Series Features: Front panel LEDs indicate circuit (open/closed) position Access power from 10 outputs, 20 Amps maximum per output 75 Amps maximum per panel Uses standard ATC/ATO blade fuses (NOT supplied) For use with 12, 24 or 48 Volt systems* *Caution: please ensure proper fuse rating for 48 Volt operation

DP-10 LED Series Features:

  • Front panel LEDs indicate circuit (open/closed) position
  • Access power from 10 outputs, 20 Amps maximum per output
  • 75 Amps maximum per panel
  • Uses standard ATC/ATO blade fuses (NOT supplied)
  • For use with 12, 24 or 48 Volt systems*
  • *Caution: please ensure proper fuse rating for 48 Volt operation
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Distribution Units (PDU)
Product Number DP-10 LED Series
Product Name Power Distribution Panels
Voltage 24VDC (optional feature); 48 VDC (optional feature); 12VDC
Number of Outlets 10
Current 75.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details