MODEL DB-10-75 -- POWER DISTRIBUTION BLOCKS
DuraComm Corporation
Power Distribution Blocks
Model DB-10-75
Description
Fused Distribution Block
5 Position Fused Distribution Block
DuraComm designed and built for up to 20 Amps per fuse / 75 per block
Description
Fused Distribution Block
5 Position Fused Distribution Block
DuraComm designed and built for up to 20 Amps per fuse / 75 per block
Suppliers
Fused Distribution Block
5 Position Fused Distribution Block
DuraComm designed and built for up to 20 Amps per fuse / 75 per block
Fused Distribution Block
- 5 Position Fused Distribution Block
- DuraComm designed and built for up to 20 Amps per fuse / 75 per block
Supplier's Site
Technical Specifications
|
Product Category
|
Power Distribution Units (PDU) |
|
Product Number
|
Model DB-10-75 |
|
Product Name
|
Power Distribution Blocks |
|
Voltage
|
24VDC (optional feature); 48 VDC (optional feature); 5-100VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
125~240VAC
Number of Outlets
12
Current
16.0 amps
View Details
Voltage
12
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details