Southco Datasheets for Latches

Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features.
Latches: Learn more

Page: 1 30 40 50 60 70 80 87 88 89 90 91 92 93 94 95 96 97 98 99 100 101
Product Name Notes
Both of these stylish Mobella lock families deliver the consistent look and convenience of the "One look, One lock” concept. Their attractive designs provide a sleek look that complements a...
Choose push-to-close, twist-to-open convenience in an elegant design that actually enhances performance. An anti-vibration feature keeps enclosures quiet, despite normal vibrations. This highly designed latch is offered in two different...
Internally contained actuation handle creates a flush profile on thin panel doors to eliminate snags and permit doors to fit completely into recessed pockets. Available in multiple finishes and with...
Simple styling and numerous installation options make these latches extremely practical for a wide variety of entry-door applications. A series of attractive design and finish options provide appropriate accents. Multiple...

<< Prev Next >>