The MP-02-103-554 Push To Close Latch is designed for applications such as hatches, doors, and drawers. It features a weatherproof face and allows for fast and easy installation. The latch accommodates a panel thickness range of 3 to 22 mm (1/8,Äù to 7/8,Äù) and includes a long bolt travel with an adjustable striker plate. This product is particularly effective in reducing noise caused by engine vibrations. Available in multiple color options, including black, white, chrome, diamond brass, and satin, it offers versatility for various design requirements.
Choose push-to-close, twist-to-open convenience in an elegant design that actually enhances performance. An anti-vibration feature keeps enclosures quiet, despite normal vibrations. This highly designed latch is offered in two different mechanisms, and multiple finishes, for door and for drawer applications.
Push To Close Latches
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | MP-02-103-554 | MP-02-103-554 |
| Product Name | Novibra Push-to-Close Latch, Type 2 , Plastic, Black Body, Black Cup, Diamond Brass Handle | Push To Close Latches |
| Latch Types | Push-to-Close |