The MM-01-433-50 is a flush-style, star key lock sliding entry door latch designed for door thicknesses of 33.5 mm to 38 mm. It features a top-stop latching mechanism that secures the door in full open, full closed, or partially open positions, preventing accidental closing in rough seas. The escutcheon is made of aluminum with a powder-coated black finish. The latch includes an integrated three-axis pin tumbler security mechanism and is intended for use in stainless steel or aluminum boat door extrusions.
| bisco industries | |
|---|---|
| Product Category | Latches |
| Product Number | MM-01-433-50 |
| Product Name | Slide Latches |
| Latch Types | Slide Latches |