Southco Datasheets for Latches
Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features.
Latches: Learn more
| Product Name | Notes |
|---|---|
| Enhance a variety of enclosure designs with quick and easy access by using the multiple advantages of these practical, stylish latches. They provide precise pull-up compression without rubbing or wear... | |
| Provide the larger size, more convenient grip, and larger frame offset dimensions needed for easy latch operation in industrial environments. Large handles enhance grip, even with gloved hand. 90o rotation... | |
|
Push-to-Close Latch, Large Size, Locking, Weld Mount, 23.4mm Grip, Steel, Pre-Plated -- 64-50-410-30
Push-to-Close Latch, Small Size, 12.3 - 13.1mm Grip, Stainless Steel, Brushed Finish -- 64-10-115-50
Push-to-Close Latch, Small Size, 12.3 - 13.1mm Grip, Stainless Steel, Brushed Finish -- 64-10-125-50
Push-to-Close Latch, Small Size, 12.3 - 13.1mm Grip, Stainless Steel, Brushed Finish -- 64-10-135-50
Push-to-Close Latch, Small Size, 18.6 - 19.4mm Grip, Stainless Steel, Brushed Finish -- 64-10-116-50
|
The basic look and function of this entire line is elegant in its simplicity. The flat paddle in a flush-mount cup provides simplicity of design; the enclosed slide mechanism provides... |
| << Prev | Next >> |