Enhance a variety of enclosure designs with quick and easy access by using the multiple advantages of these practical, stylish latches. They provide precise pull-up compression without rubbing or wear on the pawl, and are available in a variety of finishes to complement virtually any installation. Dual function - compression latch and door handle - in one assembly. Easy to install and easy to operate. Simply lift the handle to release the compression, and turn it to rotate the pawl out from behind the frame.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | 62-60-05-2 | 62-60-05-2 |
| Product Name | Compression Latch, Lift & Turn | Compression Latches |
| Latch Types | Compression | Compression; Multi Point System |