The Compression Latch, part number 62-74-22, features a low-profile design and intuitive lift-and-turn operation. It is constructed from zinc alloy with options for powder coating or chrome plating, and includes a steel component that is zinc plated. The latch can support a maximum static load of 220N (50 lbf) and provides a compression of 2mm (0.08 in). Installation requires a screw and lockwasher assembly (M4 x 10), with specific calculations for screw length based on door thickness. For effective sealing, it is recommended to seal the mounting screw threads. The latch is designed for door thicknesses greater than 3mm (0.11 in) and offers adjustable grip options. This product is suitable for applications requiring secure closure with easy access.
Enhance a variety of enclosure designs with quick and easy access by using the multiple advantages of these practical, stylish latches. They provide precise pull-up compression without rubbing or wear on the pawl, and are available in a variety of finishes to complement virtually any installation
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | 62-74-22 | 62-74-22 |
| Product Name | Compression Latch, Lift & Turn, Small Size, Flush Style, No Restriction, Non-Locking, Zinc Alloy, Chrome Plated, Brushed | Compression Latches |
| Latch Types | Compression | Compression |