Progressive Surface Datasheets for Hydroblasters and Water Blasters
Hydroblasters and water blasters direct high pressure (10,000+ psi) streams of water against a surface to clean or cut the material.
Hydroblasters and Water Blasters: Learn more
| Product Name | Notes |
|---|---|
| This cell, our largest ultra high pressure water jet stripping system, is capable of cleaning aircraft engine components up to 144" (3.6m) diameter and 49" (1.2m) tall. It offers 5-axes... | |
| This system utilizes ultra high pressure water jet cleaning to strip rubber coatings from copier rolls to reclaim aluminum cores for re-coating. The water jet stripping system robotically loads and... | |
| This ultra high pressure water jet cleaning system is designed to remove coatings from aircraft engine components (combustors and cases) up to 60" (1.5m) diameter and 48" (1.2m) tall. It... | |
| This ultra high pressure water jet cleaning system is designed to remove coatings from aircraft engine components up to 60" (1.5m) diameter and 40" (1m) tall. It offers 7-axes of... | |
| This ultra high pressure water jet cleaning system is designed to remove coatings from aircraft engine components up to 80" (2m) diameter and 54" (1.4m) tall. It offers 7-axes of... | |
| This ultra high pressure water jet cleaning system is designed to remove coatings from aircraft engine components up to 80" (2m) diameter and 60" (1.5m) tall. It offers 5-axes of... | |
| This ultra-high pressure water jet cleaning system is designed to remove coatings from aircraft engine components (e.g. combustors and cases) up to 40" diameter and 36" tall. It offers 5-axes... | |
| Ultra high pressure water jet cleaning cell for cleaning rubber and insulation from the interior of space shuttle solid rocket motors. The manipulator has a 30 foot long horizontal stroke... | |
| Ultra high pressure water jet cleaning system for large surface area descaling of specialized sheet materials. To cover such large areas efficiently, the waterjet cleaning machine interfaced four ultra high... |