Progressive Surface Datasheets for Abrasive Blast Machines and Sandblasters
Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive particles against a part or a surface.
Abrasive Blast Machines and Sandblasters: Learn more
| Product Name | Notes |
|---|---|
| A 5-axis CNC robot is coupled with a large horizontal and vertical spindle drive for shot peening very large (up to 96 inch diameter and 30,000 lbs) industrial gas turbine... | |
| Each plastic media cleaning cell consists of a large acoustical enclosure with two plastic blast stations. A robot located outside the cabinet loads aluminum blocks or heads onto the spindle... | |
| Large rotary indexing shot peening system with closed-loop process control and our PRIMS PC-based touch screen operator interface. Peening system can be manually loaded or easily adapts to robotic load/unload... | |
| Our standard CNC grit blaster has a capacity to process parts up to 48" (1.2m) in diameter by 48" (1.2m) tall while occupying less than 100 ft (9 m) of... | |
| Precision-built systems are designed for controlled shot peening of medical implant devices. Flexible designs allow for processing a wide range of medical parts. The direct pressure shot peening system is... | |
| Rotary index shot peening machines are available with both suction and pressure shot delivery. These peening machines are used in high volume applications such as aircraft engine blade roots and... | |
| Rotary indexing shot peening machine with closed-loop process control and our PRIMS PC-based operator interface for shot peening automotive ring & pinion gears. Uses 4 direct pressure peening nozzles with... | |
| Rotary indexing table machines are available with both suction and pressure media grit blast delivery. The machines are used in high volume production applications, and can be manually or automatically... | |
| The RLD-500 rotary lance drive enable users to shot peen holes and slots with ease. This unit can be purchased as an add-on for existing equipment or as an option... | |
| This abrasive blasting machine is a single piece flow grit system for etching industrial turbine blades up to 15" (380 mm) in length and 8" (203 mm) diameter using aluminum... | |
| This class of automated shot peening machine was developed to address the demanding needs of aerostructure component manufacturers. A specially designed conveyor system allows the flexibility to pass a wide... | |
| This grit blasting system can process a wide variety of parts and geometries and is designed for flexibility and simplicity. The spindle assembly and table top unit can swing out... | |
| This is a "refrigerator" style sandblast cabinet, 60" wide x 60" deep x 100" tall with a large swing door on the front. The machine has a horizontal gun mover... | |
| This is a robotic shot peening machine for large diesel engine crankshafts. The shot peening cabinet is 17 feet long and has an angled sliding door which permits crankshaft loading... | |
| This sandblasting system includes a lift & carry load system with one station capable of spinning the crank to remove oils, a transfer shuttle, a cart with arms to load... | |
| This shot peening machine can peen a wide variety of parts and geometries. It utilizes 8 gravity suction nozzles and a 2-axis robotic gun mover which can be programmed for... | |
| This shot peening system is totally automated, designed for masking and shot peening the cylinder areas on diesel engine heads. This system uses an overhead gantry to pick, mask, check... | |
| This suction delivery system is used for shot peening airfoils and roots as well as other shot blasting processes. Simple controls and extremely quiet operation make this an easy shot... | |
| This system was designed to shot peen structural airframe parts up to 36" wide and 16' long. Four large direct pressure nozzles provide even intensity coverage over the width, length... | |
| This system was specifically designed for the needs of aircraft engine overhaul operations. The precision 4-axis Gantry robot can manipulate standard or deflector type nozzles over large work pieces. A... | |
| This versatile CNC shot peening system can be used for a wide variety of pneumatic peening applications and is compliant with AMS-13165, AMS-2432 & OEM specifications. The system has a... | |
| Two Gantry Robots and an auxiliary internal rotary lance are used to manipulate shot peening nozzles around critical airframe and landing gear parts. Two different sizes of shot peening media... | |
| We can provide a wide range of standard and special Almen fixtures for shot peening. Our general Almen fixture enables users to set up for a variety of ID and... |