Progressive Surface Datasheets for Thermal Spray Equipment
Thermal spray equipment accelerates the dispersion of heated coating material from a spray torch towards the workpiece. The deposited material forms a coating on the surface.
Thermal Spray Equipment: Learn more
| Product Name | Notes |
|---|---|
| Progressive Surface™s next-generation Computer Integrated Thermal Spray (CITS) system is here. CITS Pro„¢ is the most advanced and flexible closed-loop thermal spray system available. We use... | |
| The 100HE is a major improvement in plasma torch design. Our patented arc root stabilization technology and efficient use of ternary gas mixtures (Ar, N & H or He) produce... | |
| The Progressive LiquifeederHE is specifically designed to deliver suspended particle slurries or solution precursor mixtures to a plasma spray torch. The feeder includes a 1 gallon (3.8 liter) pressurized canister... | |
| This compact system is designed to apply hard wear coatings on hydraulic cylinder rods, or other components, up to 12 feet (3.66 m) long using the HVOF thermal spray process. | |
| This custom robotic thermal spraying booth with a 4-axis Gantry robot is ideally suited for Plasma spraying, HVOF spraying, and Arc Spraying coatings on aircraft turbine engine and airframe components. | |
| This is an automated plasma spray coating cell used for spraying stainless steel coatings on the perimeter of butterfly valve disks for corrosion control. The disks range in size from... | |
| This multi-station, robotic system applies plasma sprayed coatings on piston rings. This system utilizes Progressives 100HE High Enthalpy Plasma torch for improved coating quality and deposit efficiency. Stacks of rings... | |
| This plasma spraying cell incorporates an acoustical spray booth, ventilation system, an ABB IRB-4400 Robot, standard and extension plasma torches, and Progressive Surface's CITS closed loop plasma spray control system. | |
| This robotic thermal spray system was specifically designed for applying HVOF chrome replacement coatings on aircraft landing gear components. The M710i 6-axis Fanuc robot is ideally suited for thermal spraying... | |
| This unique and highly automated system is designed for application of HVOF coatings on crankshaft journals and pins for repair operations. The system is sized for cranks up to 164... |