Sanyo Denki America, Inc. Stepper Motor, Bipolar, 3.3Nm, 4A; Coil Type Sanyo Denki SM2861-5151

Description
STEPPER MOTOR, BIPOLAR, 3.3NM, 4A; Coil Type:Bipolar; Torque Max:-; Current Rating:4A; No. of Phases:Two Phase; Resistance:0.56ohm; Inductance:3.7mH; Inertia:1.48kg-cm2; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 3.3NM, 4A; Coil Type:Bipolar; Torque Max:-; Current Rating:4A; No. of Phases:Two Phase; Resistance:0.56ohm; Inductance:3.7mH; Inertia:1.48kg-cm2; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 3.3Nm, 4A; Coil Type Sanyo Denki - 15AC8682 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 3.3Nm, 4A; Coil Type Sanyo Denki
15AC8682
Stepper Motor, Bipolar, 3.3Nm, 4A; Coil Type Sanyo Denki 15AC8682
STEPPER MOTOR, BIPOLAR, 3.3NM, 4A; Coil Type:Bipolar; Torque Max:-; Current Rating:4A; No. of Phases:Two Phase; Resistance:0.56ohm; Inductance:3.7mH; Inertia:1.48kg-cm2; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 3.3NM, 4A; Coil Type:Bipolar; Torque Max:-; Current Rating:4A; No. of Phases:Two Phase; Resistance:0.56ohm; Inductance:3.7mH; Inertia:1.48kg-cm2; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 15AC8682
Product Name Stepper Motor, Bipolar, 3.3Nm, 4A; Coil Type Sanyo Denki
Continuous Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - PST.60HB3220-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
Rotor Inertia 0.0018 oz-in-sec² (0.0130 kg-cm²)
View Details
Stepper Motors - 1816705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 13 In-oz (9 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details