Garhead Ambient Operating Temperature Range -60˚F to +250˚F. Motor is rated to 265˚F. Molded Composite Housing (Max. Temp. 420˚F). Gears are High-Strength Heat-Treated Steel. Composite Bushings throughout Gearhead. Input/Output shafts turn in the same direction.
| CGI, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Name | SP Series Light Duty Offset Gearmotors |
| Motor Type | Stepper Motor |
| Stepper Construction | Permanent Magnet |
| Current per Phase | 1.25 to 4.7 amps |
| Number of Leads | 6 to 8 # |
| Continuous Torque | 10.0 to 20.0 In-lbs (11.53 to 23.06 kg-cm) |