Critical Link, LLC Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Product Name Notes
In order to facilitate faster time to market, Critical Link developed a family of off-the-shelf hardware modules that provide a wide range of flexible I/O and data acquisition capability that...
The Industrial IO Development Kit supports the OMAPL138 and AM1808 based modules from Critical Link. Each kit includes a compatible MityDSP-L138, MityDSP-L138F, MitySOM-1808, or MitySOM-1808F module (see Purchase table below...
The MitySOM-335x Development Kit supports the AM335x based modules from Critical Link. Each kit includes a compatible MitySOM-335x module (see Purchase table below for compatible modules) and a base board...
The MitySOM-335x Maker Transition Kit is for developers looking to convert a maker board-based prototype to a production suitable design. Each kit includes a compatible MitySOM-335x module (see Purchase table...
The MitySOM-5CSx Development Kit supports Critical Link’s Altera Cyclone V SoC based modules. Each kit includes a compatible MitySOM-5CSx module (see Purchase table below for compatible modules) and a base...
The MitySOM-5CSX Embedded Vision Development Kit (VDK) is a complete hardware and software framework designed to accelerate the development of vision applications. The kit offers an Intel/Altera Cyclone V SoC...
The MitySOM-A10S Development Kit supports Critical Link’s Intel/Altera Arria 10 SoC based modules. Each kit includes a compatible MitySOM-A10S module (see Purchase table below for compatible modules) and a base...
The MitySOM-AM62 Development Kit supports Critical Link’s MitySOM-AM62 products, a family of modules based on Texas Instruments Sitara AM62xx. Each kit includes a compatible MitySOM-AM62 module (see Purchase table below...
The MitySOM-C10L Development Kit supports Critical Link’s Cyclone 10 FPGA-based modules. Each kit includes a compatible MitySOM-C10L module (see Purchase table below for compatible modules) and a base board that...
The MitySOM-iMX6 SMARC Development Kit supports Critical Link’s MitySOM-iMX6 SMARC modules. It features an array of peripherals and connectors such as USB 2.0 & USB 3.0, LVDS, CSI, mSATA, RS232,...