Critical Link, LLC Datasheets for Multipurpose Computer Boards
Multipurpose computer boards can perform numerous, related functions. Examples include modem/fax cards, modem/Ethernet cards, and serial/parallel adapters.
Multipurpose Computer Boards: Learn more
| Product Name | Notes |
|---|---|
| The L138 Debug Adapter board for the MityDSP-L138 Family of SOMs allows for access to the DSP, ARM, and FPGA (module dependent) debug interfaces. Each compatible SOM includes a 31-pin... | |
| The MitySOM-5CSx Debug Adapter board for the MitySOM-5CSx Family of SOMs allows for access to both the HPS (ARM) and FPGA JTAG chain debug interfaces. Each compatible System on Module... | |
| The PROFIBUS/RS485 Expansion Kit is compatible with Critical Link’s line of MitySOM based development kits; one is required to interface with this expansion kit. Specific MitySOM based System on Modules... | |
| The RS232 Expansion Kit is compatible with Critical Link’s line of MitySOM and MityDSP based development kits; one is required to interface with this expansion kit and all MitySOM/MityDSP based... |