The MitySOM-C10L Development Kit supports Critical Link’s Cyclone 10 FPGA-based modules.
Each kit includes a compatible MitySOM-C10L module (see Purchase table below for compatible modules) and a base board that features on-board Debug UART to USB converter and 10/100/1000 Gb Ethernet communication interfaces, FMC HPC connector that is compatible with a wide range of existing add-on cards, and two 60-pin dual row connectors that provide additional IO expansion options. All powered from a single 12VDC input (adapter included) with onboard +3.3V/+5V/2.5V/1.8V power supplies.
| Critical Link, LLC | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | MitySOM-C10L |
| Product Name | Development Board Kit |
| Category | Development Suite / Kit |
| Development Tool | Debugger / Debug Probe |
| Signal Type | Digital |
| Supported System | FPGA |