Ecolink, Inc. Datasheets for Cleaning Agents and Surface Treatments

Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more

Product Name Notes
Description Silwipe 25 provides the future of environmentally sound industrial maintenance to your workplace today. This low VOC formula make use of the latest innovations in solvent chemistry resulting in...
Description This product is a unique contact cleaner that is virtually odorless and immediately evaporative. ECC delivers performance equivalent to chlorinated solvents without the environmental or regulatory hazards. Compared to...
Description This product is a unique contact cleaner that is virtually odorless and immediately evaporative. ECC-22 delivers performance equivalent to chlorinated solvents without the environmental or regulatory hazards. Compared to...
Description A fast-evaporating solvent system that incorporates the Ultra Prep® terpene solvent technology. It is a precision blend of ultra-high purity d-limonene (UltraPrep) in an acetone base. The product combines...
Description A new concept in aqueous cleaning, PINNACLE removes the toughest industrial grease, grime and other industrial contaminents from virtually any surface without butyl cellosolve, glycol ether, caustic, acid or...
Description AERO KLEEN is an exceptional cleaner formulated without chlorinated solvents or other hazardous ingredients. AERO KLEEN is intended for use as a polysulfide sealant remover, for cleaning of aviation...
Description An excellent halogenated replacement for the now-banned CFC-113, unlike other CFC-Free contact cleaners made with alcohol and other flammables, SELECT FREE has no flash point. It evaporates instantly and...
Description ELECTRON (A) Environmentally Preferred Dielectric Solvent is an exceptional solvent degreaser formulated without chlorinated solvents or other hazardous ingredients. The base for ELECTRON (A) is a unique high-grade oil...
Description ELECTRON 296 Environmentally Preferred Dielectric Solvent is an exceptional solvent degreaser formulated without chlorinated solvents or other hazardous ingredients. The base for ELECTRON 296 is a unique high-grade oil...
Description ELECTRON Environmentally Preferred Dielectric Solvent is an exceptional solvent degreaser formulated without chlorinated solvents or other hazardous ingredients. The base for ELECTRON is a unique high-grade oil distillate, which...
Description ELECTRON-22 Environmentally Preferred Dielectric Solvent is an exceptional solvent degreaser formulated without chlorinated solvents or other hazardous ingredients. The base for ELECTRON-22 is a unique high-grade oil distillate, which...
Description NEW II Environmentally Preferred Parts Cleaner is an exceptional solvent degreaser formulated without chlorinated solvents or other hazardous ingredients. The base for NEW II is a unique high-grade hydrocarbon...
Description Oxygen piping and components require rigorous cleaning to prevent fires. Life support systems and equipment require careful cleaning to prevent contamination with toxic material. OCC is a clear, aqueous,...
Description POSITRON embodies a series of important improvementsover hydrocarbon/terpene blends previously used toreplace 1,1,1 trichloroethane and CFC-113. POSITRONdries more rapidly and completely than any other terpene-based solvent available today. Thanks...
Description QED is an exceptional solvent degreaser formulated without chlorinated solvents or other hazardous ingredients. The base for QED is a unique high-grade hydrocarbon distillate that dries very quickly without...
Description QED-T is an exceptional solvent degreaser formulated without chlorinated solvents or other hazardous ingredients. The base for QED-T is a unique high-grade hydrocarbon distillate that dries very quickly without...
Description RIP-TIDE is a unique solvent based degreaser which is 100% biodegradable and water soluble. RIP-TIDE is concentrated and forms a stable emulsion when diluted with water. RIP-TIDE will clean...
Description SPOT FREE, a new cleaner solvent and degreaser based on alkyl bromide chemistry, is an excellent alternative to traditional chlorinated solvents used to remove manufacturing soils from textiles. SPOT...
Description Terpene-based cleaning agents have long been preferred for industrial cleaning and degreasing applications because of their high solvency for non-polar soils. However, because of their relative instability, traditional terpenes...
Description This blend of environmentally preferred ingredients introduces a completely new approach to asphalt extraction. Unlike traditional extraction solvents, Ecolink’s ATR HI-FLASH offers the best features of a low flashpoint...
Description This blend of natural ingredients is a 100% organic formulation representing a completely new approach in one step degreasing. It is non-corrosive and contains no petroleum distillates, halogenated solvents...
Description This blend of natural ingredients is a 100% organic formulation representing the finest limonene technology. It has a low odor, excellent solvency and a very low NVR. It is...
Description This economical blend of natural ingredients is a 100% organic formulation representing a completely new approach in one step degreasing. It is non-corrosive and contains no petroleum distillates, halogenated...
Description This product is a non-flammable, ozone-safe, rapid drying, EPA SNAP approved, alternative safety solvent furnished in bulk or a convenient aerosol can. It contains no CFC’s or petroleum distillates...
Description This product is a powerful combination of natural terpene derivatives and highly active cleaning agents, combined for the first time into a water dilutable product with extremely high dilution...
Description This water based cleaner and degreaser removes grease, oils, wax, carbons and inks from virtually any surface. Convenient spray and wipe blend requires no mixing or rinsing. Use on...
Description TRIAGEN is virtual drop-in replacement for 1,1,1 trichloroethane. Originally developed as a replacement for chlorinated solvents used in vapor degreasing, Ecolink now offers this new material in aerosol, as...
Description ECOLINK 1171 is a low VOC (25 gm/l) solvent degreaser formulated without Class II ozone depleting substances. ECOLINK 1171 will evaporate at about the same rate as isopropyl alcohol...
Description ECOLINK 1171HF is a low VOC (25 gm/l) solvent degreaser. ECOLINK 1171HF will evaporate at about the same rate as isopropyl alcohol (IPA) without leaving a residue. ECOLINK 1171HF...
Description ECOLINK 250-SS is a low VOC (22 gm/l) degreaser designed to replace P-D-680, Stoddard Solvent, and MIL-PRF-680 parts washer solvents. It is qualified to MIL-PRF-680C Type V. ECOLINK 250-SS...
Description This precision cleaner brings the future of industrial maintenance to your workplace today. This zero VOC formula makes use of the latest innovations in solvent chemistry resulting in a...
HYPERSOLVE™ NPB-based Metal Cleaner & Heavy Duty Degreaser – Great for Vapor Degreasing Description Hypersolve™ is a new cleaner solvent degreaser based on n-propyl bromide as an alternative for traditional...
SAFE STRIP – Epoxy paint removal & resin removal without hazardous chemicals (Benzene, Methylene Chloride, Toluene) Description SAFE STRIP is an environmentally preferred paint and resin solvent. This product effectively...