Ecolink, Inc. Low VOC Handwipe Solvent Preptone

Description
Description A fast-evaporating solvent system that incorporates the Ultra Prep® terpene solvent technology. It is a precision blend of ultra-high purity d-limonene (UltraPrep) in an acetone base. The product combines the advantages of both solvents, with a proprietary inhibitor that protects the terpene from oxidation. PREPTONE has the “feel” of fast evaporating solvents like TCE and MEK. Because it contains terpene solvents, the performance is significantly higher than most ketone solvents. In addition, because the acetone component is VOC exempt, the vapor pressure and total VOC content are both below many regulatory thresholds. PREPTONE contains no halogenated components, no HAPs, and no ozone depleting solvents. PREPTONE is compatible with all metals, and some plastics, but few elastomers. It is not recommended for painted surfaces that may not be compatible with acetone. Evaporation Rate – PREPTONE vs. MIBK PREPTONE and MIBK have roughly the same dry time, although the drying profiles are dissimilar. While lab tests show that both MIBK and PREPTONE evaporate in roughly 90 minutes under the same conditions (glass evaporating dish, static air, 30°C), PREPTONE comes off much more quickly on the front end. In double-wipe tests, PREPTONE beats MIBK in dry time with lower total VOC emissions. Benefits Strong solvency, ultra-clean evaporation Non-polar solvency for difficult soils like sealants, lubricants, waxes. Ideal for pre-paint cleaning Vapor pressure of non-exempt component is well below the 45mmHg limit for aerospace applications Fast evaporation with traditional MEK and TCE “feel” The polar solvency of acetone is synergistic with the d-limonene, resulting in broad-spectrum solvency. Acetone is VOC exempt. VOC compliance is easy with PREPTONE.
Description
Description A fast-evaporating solvent system that incorporates the Ultra Prep® terpene solvent technology. It is a precision blend of ultra-high purity d-limonene (UltraPrep) in an acetone base. The product combines the advantages of both solvents, with a proprietary inhibitor that protects the terpene from oxidation. PREPTONE has the “feel” of fast evaporating solvents like TCE and MEK. Because it contains terpene solvents, the performance is significantly higher than most ketone solvents. In addition, because the acetone component is VOC exempt, the vapor pressure and total VOC content are both below many regulatory thresholds. PREPTONE contains no halogenated components, no HAPs, and no ozone depleting solvents. PREPTONE is compatible with all metals, and some plastics, but few elastomers. It is not recommended for painted surfaces that may not be compatible with acetone. Evaporation Rate – PREPTONE vs. MIBK PREPTONE and MIBK have roughly the same dry time, although the drying profiles are dissimilar. While lab tests show that both MIBK and PREPTONE evaporate in roughly 90 minutes under the same conditions (glass evaporating dish, static air, 30°C), PREPTONE comes off much more quickly on the front end. In double-wipe tests, PREPTONE beats MIBK in dry time with lower total VOC emissions. Benefits Strong solvency, ultra-clean evaporation Non-polar solvency for difficult soils like sealants, lubricants, waxes. Ideal for pre-paint cleaning Vapor pressure of non-exempt component is well below the 45mmHg limit for aerospace applications Fast evaporation with traditional MEK and TCE “feel” The polar solvency of acetone is synergistic with the d-limonene, resulting in broad-spectrum solvency. Acetone is VOC exempt. VOC compliance is easy with PREPTONE.
Datasheet
Datasheet Summary
Powered by GS/AI

PREPTONE is a low VOC handwipe solvent that utilizes Ultra Prep,Ñ¢ terpene solvent technology, combining ultra-high purity d-limonene in an acetone base. This formulation provides strong solvency and ultra-clean evaporation, making it effective for cleaning difficult soils such as sealants, lubricants, and waxes, particularly in pre-paint applications. The product is VOC exempt, ensuring compliance with regulatory thresholds, and has a vapor pressure well below the 45 mm Hg limit for aerospace applications. PREPTONE is compatible with all metals and some plastics, but it is not recommended for use on painted surfaces that may react with acetone. It exhibits a fast evaporation rate, comparable to traditional solvents like TCE and MEK, while demonstrating lower total VOC emissions. The product is available in various packaging options, including a 55-gallon drum, 5-gallon pail, and 4 x 1-gallon case. Safety precautions are necessary due to its highly flammable nature.

Datasheet Summary
Powered by GS/AI

PREPTONE is a low VOC handwipe solvent that utilizes Ultra Prep,Ñ¢ terpene solvent technology, combining ultra-high purity d-limonene in an acetone base. This formulation provides strong solvency and ultra-clean evaporation, making it effective for cleaning difficult soils such as sealants, lubricants, and waxes, particularly in pre-paint applications. The product is VOC exempt, ensuring compliance with regulatory thresholds, and has a vapor pressure well below the 45 mm Hg limit for aerospace applications. PREPTONE is compatible with all metals and some plastics, but it is not recommended for use on painted surfaces that may react with acetone. It exhibits a fast evaporation rate, comparable to traditional solvents like TCE and MEK, while demonstrating lower total VOC emissions. The product is available in various packaging options, including a 55-gallon drum, 5-gallon pail, and 4 x 1-gallon case. Safety precautions are necessary due to its highly flammable nature.

Suppliers

Company
Product
Description
Supplier Links
Low VOC Handwipe Solvent - Preptone - Ecolink, Inc.
Tucker, GA, United States
Low VOC Handwipe Solvent
Preptone
Low VOC Handwipe Solvent Preptone
Description A fast-evaporating solvent system that incorporates the Ultra Prep® terpene solvent technology. It is a precision blend of ultra-high purity d-limonene (UltraPrep) in an acetone base. The product combines the advantages of both solvents, with a proprietary inhibitor that protects the terpene from oxidation. PREPTONE has the “feel” of fast evaporating solvents like TCE and MEK. Because it contains terpene solvents, the performance is significantly higher than most ketone solvents. In addition, because the acetone component is VOC exempt, the vapor pressure and total VOC content are both below many regulatory thresholds. PREPTONE contains no halogenated components, no HAPs, and no ozone depleting solvents. PREPTONE is compatible with all metals, and some plastics, but few elastomers. It is not recommended for painted surfaces that may not be compatible with acetone. Evaporation Rate – PREPTONE vs. MIBK PREPTONE and MIBK have roughly the same dry time, although the drying profiles are dissimilar. While lab tests show that both MIBK and PREPTONE evaporate in roughly 90 minutes under the same conditions (glass evaporating dish, static air, 30°C), PREPTONE comes off much more quickly on the front end. In double-wipe tests, PREPTONE beats MIBK in dry time with lower total VOC emissions. Benefits Strong solvency, ultra-clean evaporation Non-polar solvency for difficult soils like sealants, lubricants, waxes. Ideal for pre-paint cleaning Vapor pressure of non-exempt component is well below the 45mmHg limit for aerospace applications Fast evaporation with traditional MEK and TCE “feel” The polar solvency of acetone is synergistic with the d-limonene, resulting in broad-spectrum solvency. Acetone is VOC exempt. VOC compliance is easy with PREPTONE.

Description
A fast-evaporating solvent system that incorporates the Ultra Prep® terpene solvent technology. It is a precision blend of ultra-high purity d-limonene (UltraPrep) in an acetone base. The product combines the advantages of both solvents, with a proprietary inhibitor that protects the terpene from oxidation.

PREPTONE has the “feel” of fast evaporating solvents like TCE and MEK. Because it contains terpene solvents, the performance is significantly higher than most ketone solvents. In addition, because the acetone component is VOC exempt, the vapor pressure and total VOC content are both below many regulatory thresholds.

PREPTONE contains no halogenated components, no HAPs, and no ozone depleting solvents. PREPTONE is compatible with all metals, and some plastics, but few elastomers. It is not recommended for painted surfaces that may not be compatible with acetone.

Evaporation Rate – PREPTONE vs. MIBK
PREPTONE and MIBK have roughly the same dry time, although the drying profiles are dissimilar. While lab tests show that both MIBK and PREPTONE evaporate in roughly 90 minutes under the same conditions (glass evaporating dish, static air, 30°C), PREPTONE comes off much more quickly on the front end. In double-wipe tests, PREPTONE beats MIBK in dry time with lower total VOC emissions.

Benefits

  • Strong solvency, ultra-clean evaporation
  • Non-polar solvency for difficult soils like sealants, lubricants, waxes. Ideal for pre-paint cleaning
  • Vapor pressure of non-exempt component is well below the 45mmHg limit for aerospace applications
  • Fast evaporation with traditional MEK and TCE “feel”
  • The polar solvency of acetone is synergistic with the d-limonene, resulting in broad-spectrum solvency.
  • Acetone is VOC exempt. VOC compliance is easy with PREPTONE.
Datasheet

Technical Specifications

  Ecolink, Inc.
Product Category Cleaning Agents and Surface Treatments
Product Number Preptone
Product Name Low VOC Handwipe Solvent
Type Solvent
Unlock Full Specs
to access all available technical data

Similar Products

Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details
Floor Cleaner - TUFF CUT 970 - QualiChem, Inc.
Specs
Type Mild Alkaline; Cleaner
View Details
Formulations - Applications - Activators - Primer 57 - 305760 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment
View Details
Fluorinated Solvent - AMOLEA™ AS-300AT - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover; Degreaser; Solvent
Industry Applications Electronics
View Details