Ecolink, Inc. Environmentally Preferred Dielectric Solvent Electron Aerosol

Description
Description ELECTRON (A) Environmentally Preferred Dielectric Solvent is an exceptional solvent degreaser formulated without chlorinated solvents or other hazardous ingredients. The base for ELECTRON (A) is a unique high-grade oil distillate, which provides its dielectric strength, allowing it to be used safely on all types of electrical apparatus. ELECTRON (A) Environmentally Preferred Dielectric Solvent is strong enough to remove grease, fuel oil, carbon and organic resins yet safe on most plastic and rubber surfaces. Unlike other solvents, ELECTRON (A) can be used without extensive protective equipment. Common sense chemical precautions are required. Benefits Contains no water Fully evaporative, leaves no residue No hazardous ingredients as defined by the EPA. No surface leakage of current in immediate residue tests Contains no OSHA PEL or ACGIH TLV listed ingredients High dielectric strength, (ASTM D-877 test procedures to 46,000 volts) Applications Use undiluted. Spray ELECTRON (A) on surface to be cleaned. Oil, dirt and carbon will flow off surface. If additional cleaning is required, wipe with rag or brush. Since ELECTRON (A) does not dry as rapidly as 1,1,1 trichloroethane, apply a light spray first, allow 5 minutes to work, then follow with a light spray as a rinse, which will push out the remaining soils. To speed evaporation, wipe with a dry cloth or use compressed air.
Datasheet
Description
Description ELECTRON (A) Environmentally Preferred Dielectric Solvent is an exceptional solvent degreaser formulated without chlorinated solvents or other hazardous ingredients. The base for ELECTRON (A) is a unique high-grade oil distillate, which provides its dielectric strength, allowing it to be used safely on all types of electrical apparatus. ELECTRON (A) Environmentally Preferred Dielectric Solvent is strong enough to remove grease, fuel oil, carbon and organic resins yet safe on most plastic and rubber surfaces. Unlike other solvents, ELECTRON (A) can be used without extensive protective equipment. Common sense chemical precautions are required. Benefits Contains no water Fully evaporative, leaves no residue No hazardous ingredients as defined by the EPA. No surface leakage of current in immediate residue tests Contains no OSHA PEL or ACGIH TLV listed ingredients High dielectric strength, (ASTM D-877 test procedures to 46,000 volts) Applications Use undiluted. Spray ELECTRON (A) on surface to be cleaned. Oil, dirt and carbon will flow off surface. If additional cleaning is required, wipe with rag or brush. Since ELECTRON (A) does not dry as rapidly as 1,1,1 trichloroethane, apply a light spray first, allow 5 minutes to work, then follow with a light spray as a rinse, which will push out the remaining soils. To speed evaporation, wipe with a dry cloth or use compressed air.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmentally Preferred Dielectric Solvent - Electron Aerosol - Ecolink, Inc.
Tucker, GA, United States
Environmentally Preferred Dielectric Solvent
Electron Aerosol
Environmentally Preferred Dielectric Solvent Electron Aerosol
Description ELECTRON (A) Environmentally Preferred Dielectric Solvent is an exceptional solvent degreaser formulated without chlorinated solvents or other hazardous ingredients. The base for ELECTRON (A) is a unique high-grade oil distillate, which provides its dielectric strength, allowing it to be used safely on all types of electrical apparatus. ELECTRON (A) Environmentally Preferred Dielectric Solvent is strong enough to remove grease, fuel oil, carbon and organic resins yet safe on most plastic and rubber surfaces. Unlike other solvents, ELECTRON (A) can be used without extensive protective equipment. Common sense chemical precautions are required. Benefits Contains no water Fully evaporative, leaves no residue No hazardous ingredients as defined by the EPA. No surface leakage of current in immediate residue tests Contains no OSHA PEL or ACGIH TLV listed ingredients High dielectric strength, (ASTM D-877 test procedures to 46,000 volts) Applications Use undiluted. Spray ELECTRON (A) on surface to be cleaned. Oil, dirt and carbon will flow off surface. If additional cleaning is required, wipe with rag or brush. Since ELECTRON (A) does not dry as rapidly as 1,1,1 trichloroethane, apply a light spray first, allow 5 minutes to work, then follow with a light spray as a rinse, which will push out the remaining soils. To speed evaporation, wipe with a dry cloth or use compressed air.

Description
ELECTRON (A) Environmentally Preferred Dielectric Solvent is an exceptional solvent degreaser formulated without chlorinated solvents or other hazardous ingredients. The base for ELECTRON (A) is a unique high-grade oil distillate, which provides its dielectric strength, allowing it to be used safely on all types of electrical apparatus.

ELECTRON (A) Environmentally Preferred Dielectric Solvent is strong enough to remove grease, fuel oil, carbon and organic resins yet safe on most plastic and rubber surfaces. Unlike other solvents, ELECTRON (A) can be used without extensive protective equipment. Common sense chemical precautions are required.

Benefits

  • Contains no water
  • Fully evaporative, leaves no residue
  • No hazardous ingredients as defined by the EPA.
  • No surface leakage of current in immediate residue tests
  • Contains no OSHA PEL or ACGIH TLV listed ingredients
  • High dielectric strength, (ASTM D-877 test procedures to 46,000 volts)

Applications
Use undiluted. Spray ELECTRON (A) on surface to be cleaned. Oil, dirt and carbon will flow off surface. If additional cleaning is required, wipe with rag or brush. Since ELECTRON (A) does not dry as rapidly as 1,1,1 trichloroethane, apply a light spray first, allow 5 minutes to work, then follow with a light spray as a rinse, which will push out the remaining soils. To speed evaporation, wipe with a dry cloth or use compressed air.

Datasheet

Technical Specifications

  Ecolink, Inc.
Product Category Cleaning Agents and Surface Treatments
Product Number Electron Aerosol
Product Name Environmentally Preferred Dielectric Solvent
Type Solvent
Unlock Full Specs
to access all available technical data

Similar Products

Spray Wash Cleaner - MET-KLEEN 120S - QualiChem, Inc.
Specs
Type Mild Alkaline; Cleaner
View Details
All-Metal Polish - Simichrome - Competition Chemicals, Inc.
Competition Chemicals, Inc.
Specs
Type Surface Treatment; Abrasive; Rust Remover; Cleaner
Industry Applications Industrial, Automotive, Consumer
View Details
AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details
Hard Surface Cleaner - Solucide® - AirClean Systems
Specs
Type Disinfectant; Cleaner
View Details