Stoelting Cleaning Equipment Datasheets for Industrial Parts Washers and Cleaning Systems
Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line.
Industrial Parts Washers and Cleaning Systems: Learn more
| Product Name | Notes |
|---|---|
| A large range of tank sizes; handles heavy workloads, long duty cycles, and aggressive chemistry (optional transfer holding tanks). The large series tanks offer high performance, and reliability to industries... | |
| Aqueous industrial conveyorized/monorai l parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube... | |
| Aqueous industrial conveyorized/monorai l parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of... | |
| Automatically cleans printed circuit boards and other parts to a high degree of cleanliness, removing all flux types as well as light oils, waxes, and cutting fluids, using a simple,... | |
| Compact conveyorized cleaning system for small parts, with continuous, one-at-a-time, parts cleaning at the point of manufacture. Ideal for cleaning small parts such as screw machine products, stampings, and bearings. | |
| From simple manual batch washers to fully automated high volume systems. Fully automated cleaning and handling systems for pallets. Conveyorized and monorail. Standard Features Overhead monorail pallet washer. Simplies your... | |
| High performance, stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for... | |
| In cellular manufacturing, versatility is the key. This industrial parts washer offers a variety of configurations to meet your specific cell washing needs. Standard Features Designed for manufacturing cells Compact... | |
| Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features Rugged structural... | |
| Lewis immersible systems add or increase ultrasonic power to an existing tank, for power, versatility, and reliability. They are designed for heavy-duty continuous improvement and withstand abuse and high temperature... | |
| Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications. | |
| Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features... | |
| Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features Separate portable... | |
| Lewis ultrasonic cleaning system designed for high throughput and critical clean applications. Superior at removing difficult contaminants in a short cycle time with the Nearfield technology-intense scrubbing action caused by... | |
| Parts washer with immersion typically cleans with no operator intervention. Multiple cleaning actions in a small footprint. Compact, flexible design for manufacturing cells, economical price tag. Standard Features Stainless steel... | |
| RotaForce rotary drum series cleaning systems are designed for light to heavy industrial parts processing. The modular design coupled with a large variety of options, allows the customer to incorporate... | |
| Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features Load capacities from 300 to 40,000 lbs Turntable diameters... | |
| Small industrial rotating basket below submergence parts washer. Compact design, economical for small shops; modular construction for flexibility. Standard Features Below submergence spray with rotating fixture for clenaing small parts. | |
| Stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM... | |
| The fundamental principal of lean manufacturing is the elimination of waste and cost. The AquaCell, a portable and flexible parts washer, was designed for these particular environments. Standard Features Self-contained... | |
| The TREK SAWS (StandAlone Wash System) is the ideal system for manufacturers faced with conversion to lead free soldering processes where chemistry cleaning is required, but not supported by the... | |
| TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features... | |
| TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross... |