Stoelting Cleaning Equipment Cabinet Spray Washer Rugged, Heavy-duty Constructed Spray Washer CSW

Description
Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features Load capacities from 300 to 40,000 lbs Turntable diameters 24" to 120" Pumps from 2 hp to 75 hp Working heights from 30" to 120" Wash, rinse and blowoff cycles
Datasheet
Description
Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features Load capacities from 300 to 40,000 lbs Turntable diameters 24" to 120" Pumps from 2 hp to 75 hp Working heights from 30" to 120" Wash, rinse and blowoff cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Spray Washer Rugged, Heavy-duty Constructed Spray Washer - CSW - Stoelting Cleaning Equipment
Kiel, WI, USA
Cabinet Spray Washer Rugged, Heavy-duty Constructed Spray Washer
CSW
Cabinet Spray Washer Rugged, Heavy-duty Constructed Spray Washer CSW
Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features Load capacities from 300 to 40,000 lbs Turntable diameters 24" to 120" Pumps from 2 hp to 75 hp Working heights from 30" to 120" Wash, rinse and blowoff cycles

Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights.

Standard Features

  • Load capacities from 300 to 40,000 lbs
  • Turntable diameters 24" to 120"
  • Pumps from 2 hp to 75 hp
  • Working heights from 30" to 120"
  • Wash, rinse and blowoff cycles
Supplier's Site Datasheet

Technical Specifications

  Stoelting Cleaning Equipment
Product Category Industrial Parts Washers and Cleaning Systems
Product Number CSW
Product Name Cabinet Spray Washer Rugged, Heavy-duty Constructed Spray Washer
Machine Type Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
Components Heater; Pump
Tank Capacity 25 to 725 gallons (94.64 to 2744 liters)
Pump / Transducer 2.00 to 75.00 HP
Part Loading FrontLoad
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Cleaners - 1249721 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 5.9 inch (150 mm)
Internal Width 5.4 inch (137 mm)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Bath - UR 1 - Retsch, Inc.
Specs
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
Frequency 35 kHz
View Details