Stoelting Cleaning Equipment Datasheets for Ultrasonic Cleaners and Cleaning Systems
Ultrasonic cleaners use high frequency sound waves to create bubbles for loosening and removing dirt, scale, and other impurities from parts.
Ultrasonic Cleaners and Cleaning Systems: Learn more
| Product Name | Notes |
|---|---|
| A large range of tank sizes; handles heavy workloads, long duty cycles, and aggressive chemistry (optional transfer holding tanks). The large series tanks offer high performance, and reliability to industries... | |
| Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features Rugged structural... | |
| Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications. | |
| Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features... | |
| Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features Separate portable... | |
| Lewis ultrasonic cleaning system designed for high throughput and critical clean applications. Superior at removing difficult contaminants in a short cycle time with the Nearfield technology-intense scrubbing action caused by... | |
| Parts washer with immersion typically cleans with no operator intervention. Multiple cleaning actions in a small footprint. Compact, flexible design for manufacturing cells, economical price tag. Standard Features Stainless steel... | |
| Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features Load capacities from 300 to 40,000 lbs Turntable diameters... |