Stoelting Cleaning Equipment Inline Rotary Drum Series Cleaning System RotaForce

Description
RotaForce rotary drum series cleaning systems are designed for light to heavy industrial parts processing. The modular design coupled with a large variety of options, allows the customer to incorporate nearly any combination of detergent washing, rinsing, rust inhibiting, chip removal, and drying. Standard Features Heavy stainless steel construction Maintenance access doors High efficiency vertical pumps Digital temperature controllers Fused main disconnect Variable rotation speed Heavy-duty drive motor Heavy-duty level controls Heavy-duty channel steel frame Lift off tank clean-out lids
Datasheet
Description
RotaForce rotary drum series cleaning systems are designed for light to heavy industrial parts processing. The modular design coupled with a large variety of options, allows the customer to incorporate nearly any combination of detergent washing, rinsing, rust inhibiting, chip removal, and drying. Standard Features Heavy stainless steel construction Maintenance access doors High efficiency vertical pumps Digital temperature controllers Fused main disconnect Variable rotation speed Heavy-duty drive motor Heavy-duty level controls Heavy-duty channel steel frame Lift off tank clean-out lids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Rotary Drum Series Cleaning System - RotaForce - Stoelting Cleaning Equipment
Kiel, WI, USA
Inline Rotary Drum Series Cleaning System
RotaForce
Inline Rotary Drum Series Cleaning System RotaForce
RotaForce rotary drum series cleaning systems are designed for light to heavy industrial parts processing. The modular design coupled with a large variety of options, allows the customer to incorporate nearly any combination of detergent washing, rinsing, rust inhibiting, chip removal, and drying. Standard Features Heavy stainless steel construction Maintenance access doors High efficiency vertical pumps Digital temperature controllers Fused main disconnect Variable rotation speed Heavy-duty drive motor Heavy-duty level controls Heavy-duty channel steel frame Lift off tank clean-out lids

RotaForce rotary drum series cleaning systems are designed for light to heavy industrial parts processing. The modular design coupled with a large variety of options, allows the customer to incorporate nearly any combination of detergent washing, rinsing, rust inhibiting, chip removal, and drying.

Standard Features

  • Heavy stainless steel construction
  • Maintenance access doors
  • High efficiency vertical pumps
  • Digital temperature controllers
  • Fused main disconnect
  • Variable rotation speed
  • Heavy-duty drive motor
  • Heavy-duty level controls
  • Heavy-duty channel steel frame
  • Lift off tank clean-out lids
Supplier's Site Datasheet

Technical Specifications

  Stoelting Cleaning Equipment
Product Category Industrial Parts Washers and Cleaning Systems
Product Number RotaForce
Product Name Inline Rotary Drum Series Cleaning System
Machine Type Aqueous Cleaning System; Rotary Drum; (CompleteSystem)
Components Wash Tank or Sump Tub; Pump
Tank Capacity 110 to 200 gallons (416 to 757 liters)
Pressure 300 to 30 psi (211 to 21.11 m H2O)
Heater 20000 watts
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 1249722 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 11.8 inch (300 mm)
Internal Width 6.0 inch (153 mm)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Bath - UR 3 - Retsch, Inc.
Specs
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
Frequency 35 kHz
View Details