MECCO Datasheets for Laser Optics, Heads, and Beam Delivery Components
Laser optics, heads and beam delivery components are used in laser cutting machines, laser welding and marking systems.
Laser Optics, Heads, and Beam Delivery Components: Learn more
| Product Name | Notes |
|---|---|
| FARO®‘s 3D-Contour is a scanning solution offering 3-axis capabilities in a compact package for small to medium field sizes. The integrated design features FARO’s advanced galvanometer technology providing... | |
| FARO®’s 3D-Ultralight Scan Head is a 3-axis solution that delivers better field-size/spot-size ratios than those provided by standard f-theta scanning lenses. Offering different field and spot size combinations,... | |
| FARO®’s 3D-XB Scan Head is designed to deliver large field sizes (from 150mm to 2,000mm), without the use of f-theta lenses, XY tables, or gantries. This 3-axis technology... | |
| FARO®’s Xtreme 2-Axis Scan Heads provide XY deflection capability for all laser applications. Heads consist of two galvanometers, two mirrors, two servo amplifiers, and communication electronics. The synchronized... | |
| Laser engraving highly reflective or thermal-sensitive materials can be challenging. These materials include glass, silicone, ceramic, and thin plastics and metals. Moreover, most "cold" laser solutions lack the power needed... | |
| SMARTmark Systems - our configurable laser equipment focused on delivering "Simplified Marking And Real-time Traceability" - are most often chosen by customers because of the product's capabilities and quality, as... | |
| The CO2 Laser's marking and engraving capabilities include marking date codes, serial numbers, and other product identification on wood, glass, rubber, plastics, cardboard, and product packaging. For product identification and... | |
| The FARO Digi-Cube is a high precision, high scan rate, 10mm aperture digital servo controlled scan head that cost less than comparable lower performance analog models. Fully compatible with industry... | |
| When your application demands razor-sharp marking with minimal surface disruption, MECCO's innovative Tiburon Laser Marking System is the answer. Tiburon's ultra-short pulses deliver three times the peak power of conventional... |