MECCO Datasheets for Laser Processing Equipment

Laser processing equipment uses high-powered lasers to cut, trim, perforate, weld, or join a variety of materials in plate or sheet form.
Laser Processing Equipment: Learn more

Product Name Notes
Are you looking for a laser engraving machine that's fast, efficient, and affordable? The all new LightWriter™ is an innovative laser marking system with a streamlined design for more economical...
Are you struggling with vibration welding, ultrasonic joining, or hot plate welding and looking for a cleaner, faster, more cost effective welding method for your plastic parts? Stay competitive by...
Available in 2-position or 4-position configurations within the Small and Large SMARTmark Enclosures, the Rotary Workstation allows for faster throughput. Operators are able to load and unload parts while others...
FARO®‘s 3D-Contour is a scanning solution offering 3-axis capabilities in a compact package for small to medium field sizes. The integrated design features FARO’s advanced galvanometer technology providing...
FARO®’s 3D-Ultralight Scan Head is a 3-axis solution that delivers better field-size/spot-size ratios than those provided by standard f-theta scanning lenses. Offering different field and spot size combinations,...
FARO®’s 3D-XB Scan Head is designed to deliver large field sizes (from 150mm to 2,000mm), without the use of f-theta lenses, XY tables, or gantries. This 3-axis technology...
FARO®’s Xtreme 2-Axis Scan Heads provide XY deflection capability for all laser applications. Heads consist of two galvanometers, two mirrors, two servo amplifiers, and communication electronics. The synchronized...
Laser engraving highly reflective or thermal-sensitive materials can be challenging. These materials include glass, silicone, ceramic, and thin plastics and metals. Moreover, most "cold" laser solutions lack the power needed...
SMARTmark Systems - our configurable laser equipment focused on delivering "Simplified Marking And Real-time Traceability" - are most often chosen by customers because of the product's capabilities and quality, as...
The CO2 Laser's marking and engraving capabilities include marking date codes, serial numbers, and other product identification on wood, glass, rubber, plastics, cardboard, and product packaging. For product identification and...
The FARO Digi-Cube is a high precision, high scan rate, 10mm aperture digital servo controlled scan head that cost less than comparable lower performance analog models. Fully compatible with industry...
The Mini Enclosure has been specifically designed as a desktop solution with a small footprint for the most compact Class 1 enclosure. The "Start Mark" button and 5" of travel...
The SMARTmark Large Enclosure is a Class 1 laser safety enclosure for your medium to large parts. It is also ideal for marking multiple parts at once. This system is...
The SMARTmark Safety Seal allows for Class 1 laser-safe integration without the need for expensive and large enclosures. The patented Safety Seal uses the part as the sixth side of...
The SMARTmark Small Enclosure is sized for tabletop use, featuring a vertically-opening door to save workspace. The simplicity of this system is a budget-conscious option that retains the quality and...
When your application demands razor-sharp marking with minimal surface disruption, MECCO's innovative Tiburon Laser Marking System is the answer. Tiburon's ultra-short pulses deliver three times the peak power of conventional...