MECCO 2D Self-tuning Digital Scan Head Digi-Cube

Description
The FARO Digi-Cube is a high precision, high scan rate, 10mm aperture digital servo controlled scan head that cost less than comparable lower performance analog models. Fully compatible with industry standard mounting interface, it is a high value alternative to lower performance products offered by other scan head manufacturers. The Digi-Cube Digital Scan Head is designed for easy OEM integration and plug-and-play replacement of existing analog scan heads, simplifying installation and compatibility issues. Using the standard XY2-100 communication protocol, the Digi-Cube has an industry standard mechanical bolt pattern, power and communication pinouts, and comes in a wide range of mirror coatings and lenses. The Self-Tuning Technology automatically compensates for mechanical wear, extending service life and eliminating the issue of traditional analog servo filters. Using the DSP (Digital Signal Processing) technology to rapidly compute and predict the exact drive impulses required to achieve small mirror movements with the fastest possible acceleration, the Digi-Cube offers an impressive 1,000 impressions per second. Detailed self-diagnosis and system check determine the operating parameters of the individual galvos, ensuring accuracy and precise, error-free laser marking positioning compared to analog models which need complicated manual recalibration after prolonged use. The Digi-Cube offers 50% to 100% improved speed performance when marking time is limited to galvo performance, rather than laser power.
Description
The FARO Digi-Cube is a high precision, high scan rate, 10mm aperture digital servo controlled scan head that cost less than comparable lower performance analog models. Fully compatible with industry standard mounting interface, it is a high value alternative to lower performance products offered by other scan head manufacturers. The Digi-Cube Digital Scan Head is designed for easy OEM integration and plug-and-play replacement of existing analog scan heads, simplifying installation and compatibility issues. Using the standard XY2-100 communication protocol, the Digi-Cube has an industry standard mechanical bolt pattern, power and communication pinouts, and comes in a wide range of mirror coatings and lenses. The Self-Tuning Technology automatically compensates for mechanical wear, extending service life and eliminating the issue of traditional analog servo filters. Using the DSP (Digital Signal Processing) technology to rapidly compute and predict the exact drive impulses required to achieve small mirror movements with the fastest possible acceleration, the Digi-Cube offers an impressive 1,000 impressions per second. Detailed self-diagnosis and system check determine the operating parameters of the individual galvos, ensuring accuracy and precise, error-free laser marking positioning compared to analog models which need complicated manual recalibration after prolonged use. The Digi-Cube offers 50% to 100% improved speed performance when marking time is limited to galvo performance, rather than laser power.

Suppliers

Company
Product
Description
Supplier Links
2D Self-tuning Digital Scan Head - Digi-Cube - MECCO
Cranberry Township, PA, United States
2D Self-tuning Digital Scan Head
Digi-Cube
2D Self-tuning Digital Scan Head Digi-Cube
The FARO Digi-Cube is a high precision, high scan rate, 10mm aperture digital servo controlled scan head that cost less than comparable lower performance analog models. Fully compatible with industry standard mounting interface, it is a high value alternative to lower performance products offered by other scan head manufacturers. The Digi-Cube Digital Scan Head is designed for easy OEM integration and plug-and-play replacement of existing analog scan heads, simplifying installation and compatibility issues. Using the standard XY2-100 communication protocol, the Digi-Cube has an industry standard mechanical bolt pattern, power and communication pinouts, and comes in a wide range of mirror coatings and lenses. The Self-Tuning Technology automatically compensates for mechanical wear, extending service life and eliminating the issue of traditional analog servo filters. Using the DSP (Digital Signal Processing) technology to rapidly compute and predict the exact drive impulses required to achieve small mirror movements with the fastest possible acceleration, the Digi-Cube offers an impressive 1,000 impressions per second. Detailed self-diagnosis and system check determine the operating parameters of the individual galvos, ensuring accuracy and precise, error-free laser marking positioning compared to analog models which need complicated manual recalibration after prolonged use. The Digi-Cube offers 50% to 100% improved speed performance when marking time is limited to galvo performance, rather than laser power.

The FARO Digi-Cube is a high precision, high scan rate, 10mm aperture digital servo controlled scan head that cost less than comparable lower performance analog models. Fully compatible with industry standard mounting interface, it is a high value alternative to lower performance products offered by other scan head manufacturers.

The Digi-Cube Digital Scan Head is designed for easy OEM integration and plug-and-play replacement of existing analog scan heads, simplifying installation and compatibility issues. Using the standard XY2-100 communication protocol, the Digi-Cube has an industry standard mechanical bolt pattern, power and communication pinouts, and comes in a wide range of mirror coatings and lenses. The Self-Tuning Technology automatically compensates for mechanical wear, extending service life and eliminating the issue of traditional analog servo filters.

Using the DSP (Digital Signal Processing) technology to rapidly compute and predict the exact drive impulses required to achieve small mirror movements with the fastest possible acceleration, the Digi-Cube offers an impressive 1,000 impressions per second. Detailed self-diagnosis and system check determine the operating parameters of the individual galvos, ensuring accuracy and precise, error-free laser marking positioning compared to analog models which need complicated manual recalibration after prolonged use. The Digi-Cube offers 50% to 100% improved speed performance when marking time is limited to galvo performance, rather than laser power.

Supplier's Site

Technical Specifications

  MECCO
Product Category Laser Processing Equipment
Product Number Digi-Cube
Product Name 2D Self-tuning Digital Scan Head
Type Component or Subsystem
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details
Quartz Reflector -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; ReflectIsolator
View Details
In-line Isolators -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details