MECCO 3D Scan Head 3D-Contour

Description
FARO®‘s 3D-Contour is a scanning solution offering 3-axis capabilities in a compact package for small to medium field sizes. The integrated design features FARO’s advanced galvanometer technology providing superior bandwidth, accuracy, and flexibility, and incorporates a high bandwidth Z axis mechanism for marking on highly contoured surfaces. FARO’s 3-Axis scan heads are designed to operate seamlessly with our WinLase® Laser Scan Control Software and process controllers, making for easy integration into workstations and assembly lines. The natural focal surface of an XY galvo pair is a shallow sphere. One solution to operate on planar samples is an f-theta lens, but these limit field size, bloat laser spots, and are expensive. FARO’s BLINK High-Speed Focuser is a far better solution. When used as the focusing element of a post-objective scanning system, BLINK dynamically maps a focal correction onto the laser beam as a function of its XY position, allowing high-speed processing of large planar samples, with very small spot sizes and supports the processing of 3D samples. BLINK combines a precision ground guideway with direct voice-coil drive, resulting in a very compact, high-performance focuser capable of continuous operation with a 50G peak sine wave, and its ultra-low moving mass minimizes reaction forces. With only one moving part, BLINK offers exceptional reliability and service life when compared to traditional taut band actuators. When used in combination with the 3D-Contour, it provides an impressive 170mm Focus Depth @ 64 µm spot size over a 450mm field! (Nd-YAG)
Description
FARO®‘s 3D-Contour is a scanning solution offering 3-axis capabilities in a compact package for small to medium field sizes. The integrated design features FARO’s advanced galvanometer technology providing superior bandwidth, accuracy, and flexibility, and incorporates a high bandwidth Z axis mechanism for marking on highly contoured surfaces. FARO’s 3-Axis scan heads are designed to operate seamlessly with our WinLase® Laser Scan Control Software and process controllers, making for easy integration into workstations and assembly lines. The natural focal surface of an XY galvo pair is a shallow sphere. One solution to operate on planar samples is an f-theta lens, but these limit field size, bloat laser spots, and are expensive. FARO’s BLINK High-Speed Focuser is a far better solution. When used as the focusing element of a post-objective scanning system, BLINK dynamically maps a focal correction onto the laser beam as a function of its XY position, allowing high-speed processing of large planar samples, with very small spot sizes and supports the processing of 3D samples. BLINK combines a precision ground guideway with direct voice-coil drive, resulting in a very compact, high-performance focuser capable of continuous operation with a 50G peak sine wave, and its ultra-low moving mass minimizes reaction forces. With only one moving part, BLINK offers exceptional reliability and service life when compared to traditional taut band actuators. When used in combination with the 3D-Contour, it provides an impressive 170mm Focus Depth @ 64 µm spot size over a 450mm field! (Nd-YAG)

Suppliers

Company
Product
Description
Supplier Links
3D Scan Head - 3D-Contour - MECCO
Cranberry Township, PA, United States
3D Scan Head
3D-Contour
3D Scan Head 3D-Contour
FARO®‘s 3D-Contour is a scanning solution offering 3-axis capabilities in a compact package for small to medium field sizes. The integrated design features FARO’s advanced galvanometer technology providing superior bandwidth, accuracy, and flexibility, and incorporates a high bandwidth Z axis mechanism for marking on highly contoured surfaces. FARO’s 3-Axis scan heads are designed to operate seamlessly with our WinLase® Laser Scan Control Software and process controllers, making for easy integration into workstations and assembly lines. The natural focal surface of an XY galvo pair is a shallow sphere. One solution to operate on planar samples is an f-theta lens, but these limit field size, bloat laser spots, and are expensive. FARO’s BLINK High-Speed Focuser is a far better solution. When used as the focusing element of a post-objective scanning system, BLINK dynamically maps a focal correction onto the laser beam as a function of its XY position, allowing high-speed processing of large planar samples, with very small spot sizes and supports the processing of 3D samples. BLINK combines a precision ground guideway with direct voice-coil drive, resulting in a very compact, high-performance focuser capable of continuous operation with a 50G peak sine wave, and its ultra-low moving mass minimizes reaction forces. With only one moving part, BLINK offers exceptional reliability and service life when compared to traditional taut band actuators. When used in combination with the 3D-Contour, it provides an impressive 170mm Focus Depth @ 64 µm spot size over a 450mm field! (Nd-YAG)

FARO®‘s 3D-Contour is a scanning solution offering 3-axis capabilities in a compact package for small to medium field sizes. The integrated design features FARO’s advanced galvanometer technology providing superior bandwidth, accuracy, and flexibility, and incorporates a high bandwidth Z axis mechanism for marking on highly contoured surfaces. FARO’s 3-Axis scan heads are designed to operate seamlessly with our WinLase® Laser Scan Control Software and process controllers, making for easy integration into workstations and assembly lines.

The natural focal surface of an XY galvo pair is a shallow sphere. One solution to operate on planar samples is an f-theta lens, but these limit field size, bloat laser spots, and are expensive. FARO’s BLINK High-Speed Focuser is a far better solution. When used as the focusing element of a post-objective scanning system, BLINK dynamically maps a focal correction onto the laser beam as a function of its XY position, allowing high-speed processing of large planar samples, with very small spot sizes and supports the processing of 3D samples. BLINK combines a precision ground guideway with direct voice-coil drive, resulting in a very compact, high-performance focuser capable of continuous operation with a 50G peak sine wave, and its ultra-low moving mass minimizes reaction forces. With only one moving part, BLINK offers exceptional reliability and service life when compared to traditional taut band actuators. When used in combination with the 3D-Contour, it provides an impressive 170mm Focus Depth @ 64 µm spot size over a 450mm field! (Nd-YAG)

Supplier's Site

Technical Specifications

  MECCO
Product Category Laser Processing Equipment
Product Number 3D-Contour
Product Name 3D Scan Head
Type Component or Subsystem
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; FiberDelivery
Laser Operation Cutting; Marking
View Details
DYE HP(585nm/650nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
RF Drivers -  - CASTECH, Inc.
CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details