Nutfield Technology Datasheets for Laser Processing Equipment

Laser processing equipment uses high-powered lasers to cut, trim, perforate, weld, or join a variety of materials in plate or sheet form.
Laser Processing Equipment: Learn more

Product Name Notes
A Nutfield Tech nology’s Fiber Laser Scan Kit can turn your laser into a laser scanning system in less than half a day! When integrated with certain fiber lasers, our...
Nutfield Technolog y’s 3XB Series 3-axis Scan Heads use a dynamic focusing system to produce a flat field rather than a f-theta lens. They are often used to create a...
Nutfield Technology’s Contour 3-Axis Scan Head is a compact scanning solution designed to offer 3-axis capability at cost comparable to 2-axis systems. The Contour includes a high bandwidth Z axis...
Nutfield Technology’s D-20 is a fully digital, encoder-based XY-axis scan head that is ideal for applications requiring the ultimate in accuracy and stability. High resolution encoders provide accuracy and insensitivity...
Nutfield Technology’s Laser Coder Kit gets you up and running quickly, providing an extensive feature set at minimal cost. Designed around the DPI 20W CO2 (Model N20-black), this laser coder...
Nutfield Technology’s OEM Laser Kit will get your Universal CO2 galvo-based marking system up and running in minutes! To operate this XY2/100 galvo kit, Nutfield Tech offers a USB or...
Nutfield Technology’s QS-12 Open Frame 2-Axis Scan Head includes two galvanometers with mirrors mounted in optimized XY configuration, two servo amplifiers (require mounting to heat sink, not provided), and galvo-to-servo...
Nutfield Technology’s QS-30 Open Frame 2-Axis Scan Head is comprised of two galvanometers with mirrors mounted in optimized XY configuration, two servo amplifiers (require mounting to heat sink, not provided),...
Nutfield Technology’s QS-7 Open Frame 2-Axis Scan Heads are compact and provide flexibility for mounting in OEM applications or pro ducts. The scan head includes two galvanometers with mirrors mounted...
Nutfield Technology’s XLR8-10 Packaged 2-Axis Scan Head provides XY deflection capability for all laser applications. Heads consist of two QS-7 OPD galvanometers, two mirrors, two servo-amplifiers, and communication electronics. The...
Nutfield Technology’s XLR8-7 Packaged 2-Axis Scan Head provides XY deflection capability for all laser applications. Heads consist of tw o QS-7 OPD galvanometers, two mirrors, two servo-amplifiers, and communication electronics.
Nutfield Technology’s Xtreme Series Packaged 2-Axis Scan Heads provide superior high speed performance for demanding laser applications. Featuring the QS-12 OPD galvanometer scanner with Nutfield’s Optical Position Detector, the Xtreme...
Nutfield Technology’s Xtreme-10 Packaged 2-Axis Scan Head provides superior high speed performance for demanding laser applications. Available with a recommended 10 mm aperture for various wavelengths, the Xtreme-10 integrates the...
Nutfield Technology’s Xtreme-20 Packaged 2-Axis Scan Head provides superior high speed performance for demanding laser applications. Featuring the QS-12 OPD galvanometer scanner with Nutfield’s Optical Position Detector, the Xtreme Series...