Nutfield Technology Digital XY Scan Head D-20

Description
Nutfield Technology’s D-20 is a fully digital, encoder-based XY-axis scan head that is ideal for applications requiring the ultimate in accuracy and stability. High resolution encoders provide accuracy and insensitivity to environmental factors for a wide range of applications. Nutfield Technology’s XY2-100 interface provides the D-20 with true 16-bit addressability. (Note: 20-bit addressability is available. Contact Nutfield Tech for details.) Our digital XY2-100 integrates with PC-based hardware and software packages for marking and micromachining. The D-20 Digital XY Scan Head is easily interfaced with Nutfield Tech’s WaveRunner Scan Control Software and Pipeline/SurfBoard Scan Control Hardware. The D-20 Digital XY Scan Head is ideal for use in many laser applications such as: laser ablasion, laser drilling/welding, material processing, precision scribing and surface treatment.
Datasheet
Description
Nutfield Technology’s D-20 is a fully digital, encoder-based XY-axis scan head that is ideal for applications requiring the ultimate in accuracy and stability. High resolution encoders provide accuracy and insensitivity to environmental factors for a wide range of applications. Nutfield Technology’s XY2-100 interface provides the D-20 with true 16-bit addressability. (Note: 20-bit addressability is available. Contact Nutfield Tech for details.) Our digital XY2-100 integrates with PC-based hardware and software packages for marking and micromachining. The D-20 Digital XY Scan Head is easily interfaced with Nutfield Tech’s WaveRunner Scan Control Software and Pipeline/SurfBoard Scan Control Hardware. The D-20 Digital XY Scan Head is ideal for use in many laser applications such as: laser ablasion, laser drilling/welding, material processing, precision scribing and surface treatment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital XY Scan Head - D-20 - Nutfield Technology
Hudson, NH, USA
Digital XY Scan Head
D-20
Digital XY Scan Head D-20
Nutfield Technology’s D-20 is a fully digital, encoder-based XY-axis scan head that is ideal for applications requiring the ultimate in accuracy and stability. High resolution encoders provide accuracy and insensitivity to environmental factors for a wide range of applications. Nutfield Technology’s XY2-100 interface provides the D-20 with true 16-bit addressability. (Note: 20-bit addressability is available. Contact Nutfield Tech for details.) Our digital XY2-100 integrates with PC-based hardware and software packages for marking and micromachining. The D-20 Digital XY Scan Head is easily interfaced with Nutfield Tech’s WaveRunner Scan Control Software and Pipeline/SurfBoard Scan Control Hardware. The D-20 Digital XY Scan Head is ideal for use in many laser applications such as: laser ablasion, laser drilling/welding, material processing, precision scribing and surface treatment.

Nutfield Technology’s D-20 is a fully digital, encoder-based XY-axis scan head that is ideal for applications requiring the ultimate in accuracy and stability. High resolution encoders provide accuracy and insensitivity to environmental factors for a wide range of applications.

Nutfield Technology’s XY2-100 interface provides the D-20 with true 16-bit addressability. (Note: 20-bit addressability is available. Contact Nutfield Tech for details.) Our digital XY2-100 integrates with PC-based hardware and software packages for marking and micromachining. The D-20 Digital XY Scan Head is easily interfaced with Nutfield Tech’s WaveRunner Scan Control Software and Pipeline/SurfBoard Scan Control Hardware.

The D-20 Digital XY Scan Head is ideal for use in many laser applications such as: laser ablasion, laser drilling/welding, material processing, precision scribing and surface treatment.

Supplier's Site Datasheet

Technical Specifications

  Nutfield Technology
Product Category Laser Processing Equipment
Product Number D-20
Product Name Digital XY Scan Head
Type Component or Subsystem
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details
2100nm Laser Module(30W) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical; Urinary calculi, Prostatic hyperplasia, Bladder tumors
View Details
One-Dimensional Acousto-Optic Deflectors -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Laser Operation Micromachining
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details