Nutfield Technology Datasheets for Galvanometer Optical Scanners
Galvanometer optical scanners are motorized mirror mounts and system used in scanning applications.
Galvanometer Optical Scanners: Learn more
| Product Name | Notes |
|---|---|
| Nutfield Tech nology’s QS-30 Moving Magnet Galvanometer offers strong performance and value for steering 30 mm and 45 mm aperture galvo mirrors. It is the first galvanometer to use a... | |
| Nutfield Tech’s HS-15 Flexure-Based Galvanometer is a moving magnet galvo with capacitive position sensing. Specifically designed cross flexure pivots provide the ultimate in smoothness and repeatability. The flexur e pivot... | |
| Nutfield Tech’s QS-5 OPD Galvanometer brings high performance in a compact space. Our moving magnet scanners have a mechanical design that incorporates our exclusive ceramic ball-bearing motors that are combined... | |
| Nutfield Technology’s SS-30 Flexure-Based Galvanometer with capacitive position sensing, offers exceptionally smooth scanning. T his moving-magnet galvo is ideal for the most challenging applications such as small scan angle, high-duty... | |
| The QS-12 OPD Galvanometer offers strong performance and value for steering 10 mm, 15 mm, and 20 mm aperture mirrors . Our groundbreaking optical position detector design enables an unsurpassed... | |
| The QS-3 OPD Galvanometer is lightweight and extremely compact. Our moving magnet scanners are ideal for hand-held scanning applications. Our mechanical design incorporates our exclusive ceramic ball-bearing motors that are... | |
| The QS-7 OPD Galvanometer combines strong performance with cost-effective value. Our moving-magnet mechanical design incorporates our exclusive ceramic ball-bearing motors that are combined with our high output position detectors. Patented... |