Cleveland Vibrator Company (The) Drum Vibrator Model VBD 150

Description
The Cleveland Vibrator Company's Drum Vibrator Assembly allows quick attachment and removal of its powerful ball vibrator on fiber or steel drums. A strong web belt and ratchet ensure a secure attachment for maximum transfer of vibration. An adjustable support hook allows the operator to work the ratchet without having to support the vibrator. Common Applications Include: Ideal for settling materials to provide accurate shipping weights and/or to increase capacity Benefits of the Drum Vibrator Assembly include: Fit more product in less space, saving on container costs Versatility and complete portability Can be used for steel and fiber drums Features and options of the Drum Vibrator Assembly include: Strong web belt and ratchet ensure a secure attachment for maximum transfer of vibration Adjustable support hook allows the operator to work the ratchet without having to support the vibrator Available with a full kit, including special mounting plate, 5' (152 cm) neoprene hose with fittings, QN quick acting valve, and air-pressure regulator and filter assembly
Description
The Cleveland Vibrator Company's Drum Vibrator Assembly allows quick attachment and removal of its powerful ball vibrator on fiber or steel drums. A strong web belt and ratchet ensure a secure attachment for maximum transfer of vibration. An adjustable support hook allows the operator to work the ratchet without having to support the vibrator. Common Applications Include: Ideal for settling materials to provide accurate shipping weights and/or to increase capacity Benefits of the Drum Vibrator Assembly include: Fit more product in less space, saving on container costs Versatility and complete portability Can be used for steel and fiber drums Features and options of the Drum Vibrator Assembly include: Strong web belt and ratchet ensure a secure attachment for maximum transfer of vibration Adjustable support hook allows the operator to work the ratchet without having to support the vibrator Available with a full kit, including special mounting plate, 5' (152 cm) neoprene hose with fittings, QN quick acting valve, and air-pressure regulator and filter assembly

Suppliers

Company
Product
Description
Supplier Links
Drum Vibrator Model VBD 150
The Cleveland Vibrator Company's Drum Vibrator Assembly allows quick attachment and removal of its powerful ball vibrator on fiber or steel drums. A strong web belt and ratchet ensure a secure attachment for maximum transfer of vibration. An adjustable support hook allows the operator to work the ratchet without having to support the vibrator. Common Applications Include: Ideal for settling materials to provide accurate shipping weights and/or to increase capacity Benefits of the Drum Vibrator Assembly include: Fit more product in less space, saving on container costs Versatility and complete portability Can be used for steel and fiber drums Features and options of the Drum Vibrator Assembly include: Strong web belt and ratchet ensure a secure attachment for maximum transfer of vibration Adjustable support hook allows the operator to work the ratchet without having to support the vibrator Available with a full kit, including special mounting plate, 5' (152 cm) neoprene hose with fittings, QN quick acting valve, and air-pressure regulator and filter assembly

The Cleveland Vibrator Company's Drum Vibrator Assembly allows quick attachment and removal of its powerful ball vibrator on fiber or steel drums. A strong web belt and ratchet ensure a secure attachment for maximum transfer of vibration. An adjustable support hook allows the operator to work the ratchet without having to support the vibrator.

Common Applications Include:

  • Ideal for settling materials to provide accurate shipping weights and/or to increase capacity

Benefits of the Drum Vibrator Assembly include:

  • Fit more product in less space, saving on container costs
  • Versatility and complete portability
  • Can be used for steel and fiber drums

Features and options of the Drum Vibrator Assembly include:

  • Strong web belt and ratchet ensure a secure attachment for maximum transfer of vibration
  • Adjustable support hook allows the operator to work the ratchet without having to support the vibrator
  • Available with a full kit, including special mounting plate, 5' (152 cm) neoprene hose with fittings, QN quick acting valve, and air-pressure regulator and filter assembly
Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model VBD 150
Product Name Drum Vibrator
Power Pneumatic
Type Ball Vibrator
Speed 5200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Turbomite - Turbine Vibrator - Model CVT-40 - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Turbine Vibrator
Speed 4500 rpm
View Details
External Vibrator for Material Handling Applications -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary
Speed 3000 to 3600 rpm
View Details