Artus Corporation Datasheets for Shims and Shim Stock
Shims and shim stock are products used to fill in a space between two mating surfaces or components.
Shims and Shim Stock: Learn more
| Product Name | Notes |
|---|---|
| Artus Corp. Slitter Shim Advantage Durability: Made of tough, long-wearing plastic, Artus slitter shims are tear-resistant, non-compressible, non-hygroscopic, and impervious to oil, offering you the durability and reliability you need... | |
| Artus Corp. manufactures the highest quality standard and custom aluminum shims in any required shape and a variety of thicknesses from .001” to .030”. Color coding is used for easy,... | |
| Artus Corp. manufactures the highest quality standard and custom brass shims to satisfy the most exacting tolerances and specifications. Stamped from the finest quality, precision gauge stock, Artus brass shims... | |
| Artus Corp. manufactures the highest quality standard and custom cold rolled low carbon steel shims for use in a wide variety of demanding applications. Available in any thickness or quantity... | |
| Artus Corp. manufactures the highest quality standard and custom plastic shims. Flexible and long-wearing, Artus plastic shims are non-hygroscopic and impervious to oil to make the perfect seal. Standard and... | |
| Artus Corp. manufactures the highest quality standard and custom stainless steel shims in any thickness and quantity required. Made from 300 series stainless steel, Artus stainless steel shims stand up... | |
| Artus Corp. offers the highest quality aluminum shim stock. Rust-proof and non-compressible, Artus Corp.’s aluminum shim stock is especially useful for high ambient temperature applications exceeding 200° F (94° C). | |
| Artus Corp. offers the highest quality brass shim stock that is long-wearing, easy to use, easy to cut, and safer to handle because it is produced in flat, 8×12 inch... | |
| Artus Corp. offers the highest quality cold rolled, low carbon steel shim stock for enhanced performance and reliability. Produced in safer to handle 8×12 inch flat sheets that won’t dangerously... | |
| Artus Corp. offers the highest quality plastic shim stock. The stock is remarkably durable, rust-proof, non-hygroscopic, impervious to oil, and above all, economical. Shim stock is color coded by thickness... | |
| Artus Corp. offers the highest quality stainless steel shim stock that ensures reliable, consistent performance under pressure. Produced in 8×12 inch flat sheets, our stainless steel shim stock is safer... | |
| Precision made from the finest grade materials, Artus Corp. manufactures the highest quality aluminum motor mount shims. Available in 18 thicknesses from .001" to 0.060", aluminum motor mount shims are... | |
| Precision made from the finest grade materials, Artus Corp. manufactures the highest quality plastic motor mount shims. Available in 18 thicknesses from 0.0005″ to 0.060″, plastic motor mount shims are... | |
| Precision made from the finest grade stainless steel, Artus Corp. manufactures the highest quality stainless steel motor mount slotted shims. For applications involving extreme pressures and heat exceeding 200 degrees... |