Artus Corporation Color-Coded Plastic Shim Stock

Description
Artus Corp. offers the highest quality plastic shim stock. The stock is remarkably durable, rust-proof, non-hygroscopic, impervious to oil, and above all, economical. Shim stock is color coded by thickness for easy identification. Light and pliable, Artus color coded plastic shim stock can be easily cut into the shims and gaskets you want and the exact specs you require, using a ruler, diver, and ordinary scissors. Convenient Ordering Options: Artus Plastic Shim Stock may be ordered in Single Thickness Packages or in 15-sheet spiral bound Assortment Kits. Assortment Kits are stocked in Standard Sheet Sizes: 5×20, 10×20, 12×24, 20×20, 20×50, 40×50 inches. Custom Sheet Sizes to your specifications available up to 40×50 inches. “HANDY DOZEN” Single Thickness Packages: 12 sheets of any one thickness in your choice of standard sheet sizes: 5×20 or 10×20 inches. Clear Plastic, not included in Assortment Kits, is available in three additional thicknesses (.040”, .050”, and .060”) from stock and may be ordered individually.
Description
Artus Corp. offers the highest quality plastic shim stock. The stock is remarkably durable, rust-proof, non-hygroscopic, impervious to oil, and above all, economical. Shim stock is color coded by thickness for easy identification. Light and pliable, Artus color coded plastic shim stock can be easily cut into the shims and gaskets you want and the exact specs you require, using a ruler, diver, and ordinary scissors. Convenient Ordering Options: Artus Plastic Shim Stock may be ordered in Single Thickness Packages or in 15-sheet spiral bound Assortment Kits. Assortment Kits are stocked in Standard Sheet Sizes: 5×20, 10×20, 12×24, 20×20, 20×50, 40×50 inches. Custom Sheet Sizes to your specifications available up to 40×50 inches. “HANDY DOZEN” Single Thickness Packages: 12 sheets of any one thickness in your choice of standard sheet sizes: 5×20 or 10×20 inches. Clear Plastic, not included in Assortment Kits, is available in three additional thicknesses (.040”, .050”, and .060”) from stock and may be ordered individually.

Suppliers

Company
Product
Description
Supplier Links
Color-Coded Plastic Shim Stock -  - Artus Corporation
Englewood, NJ, United States
Color-Coded Plastic Shim Stock
Color-Coded Plastic Shim Stock
Artus Corp. offers the highest quality plastic shim stock. The stock is remarkably durable, rust-proof, non-hygroscopic, impervious to oil, and above all, economical. Shim stock is color coded by thickness for easy identification. Light and pliable, Artus color coded plastic shim stock can be easily cut into the shims and gaskets you want and the exact specs you require, using a ruler, diver, and ordinary scissors. Convenient Ordering Options: Artus Plastic Shim Stock may be ordered in Single Thickness Packages or in 15-sheet spiral bound Assortment Kits. Assortment Kits are stocked in Standard Sheet Sizes: 5×20, 10×20, 12×24, 20×20, 20×50, 40×50 inches. Custom Sheet Sizes to your specifications available up to 40×50 inches. “HANDY DOZEN” Single Thickness Packages: 12 sheets of any one thickness in your choice of standard sheet sizes: 5×20 or 10×20 inches. Clear Plastic, not included in Assortment Kits, is available in three additional thicknesses (.040”, .050”, and .060”) from stock and may be ordered individually.

Artus Corp. offers the highest quality plastic shim stock. The stock is remarkably durable, rust-proof, non-hygroscopic, impervious to oil, and above all, economical.

Shim stock is color coded by thickness for easy identification. Light and pliable, Artus color coded plastic shim stock can be easily cut into the shims and gaskets you want and the exact specs you require, using a ruler, diver, and ordinary scissors.

Convenient Ordering Options:

  • Artus Plastic Shim Stock may be ordered in Single Thickness Packages or in 15-sheet spiral bound Assortment Kits.
  • Assortment Kits are stocked in Standard Sheet Sizes: 5×20, 10×20, 12×24, 20×20, 20×50, 40×50 inches.
  • Custom Sheet Sizes to your specifications available up to 40×50 inches.
  • “HANDY DOZEN” Single Thickness Packages: 12 sheets of any one thickness in your choice of standard sheet sizes: 5×20 or 10×20 inches.
  • Clear Plastic, not included in Assortment Kits, is available in three additional thicknesses (.040”, .050”, and .060”) from stock and may be ordered individually.
Supplier's Site

Technical Specifications

  Artus Corporation
Product Category Shims and Shim Stock
Product Name Color-Coded Plastic Shim Stock
Type Shim Stock
Shape Rectangular
Material Plastic
Length 5 to 20 inch (127 to 508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Shims - 770743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Plastic; Plastic
Width 12.01 inch (305 mm)
View Details
Active Shims with Long-Term Stability and Nanometer Resolution - PIRest Actuators - PI (Physik Instrumente) L.P.
Specs
Type Shim / Shim Kit
Shape Circular
View Details
Shims - Circular-Grain® Shim - Smalley
Specs
Type Shim / Shim Kit
Shape Circular
Material Steel; Stainless Steel
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Shim / Shim Kit
Shape Circular; Ring
Material Stainless Steel
View Details