Artus Corporation Color-Coded Aluminum Shims

Description
Artus Corp. manufactures the highest quality standard and custom aluminum shims in any required shape and a variety of thicknesses from .001” to .030”. Color coding is used for easy, accurate thickness identification. Artus also manufactures aluminum Timken shims for cone and cup adjusted taper roller bearings. Non-compressible, burr-free, rust proof, and durable, Artus aluminum shims are designed for use in operating temperatures in excess of 200 degrees Fahrenheit. Custom dies can be made to cut shims up to 24 inch diameter in a single piece. Larger OD shims require segmented dies.
Description
Artus Corp. manufactures the highest quality standard and custom aluminum shims in any required shape and a variety of thicknesses from .001” to .030”. Color coding is used for easy, accurate thickness identification. Artus also manufactures aluminum Timken shims for cone and cup adjusted taper roller bearings. Non-compressible, burr-free, rust proof, and durable, Artus aluminum shims are designed for use in operating temperatures in excess of 200 degrees Fahrenheit. Custom dies can be made to cut shims up to 24 inch diameter in a single piece. Larger OD shims require segmented dies.

Suppliers

Company
Product
Description
Supplier Links
Color-Coded Aluminum Shims -  - Artus Corporation
Englewood, NJ, United States
Color-Coded Aluminum Shims
Color-Coded Aluminum Shims
Artus Corp. manufactures the highest quality standard and custom aluminum shims in any required shape and a variety of thicknesses from .001” to .030”. Color coding is used for easy, accurate thickness identification. Artus also manufactures aluminum Timken shims for cone and cup adjusted taper roller bearings. Non-compressible, burr-free, rust proof, and durable, Artus aluminum shims are designed for use in operating temperatures in excess of 200 degrees Fahrenheit. Custom dies can be made to cut shims up to 24 inch diameter in a single piece. Larger OD shims require segmented dies.

Artus Corp. manufactures the highest quality standard and custom aluminum shims in any required shape and a variety of thicknesses from .001” to .030”. Color coding is used for easy, accurate thickness identification. Artus also manufactures aluminum Timken shims for cone and cup adjusted taper roller bearings.

Non-compressible, burr-free, rust proof, and durable, Artus aluminum shims are designed for use in operating temperatures in excess of 200 degrees Fahrenheit.

Custom dies can be made to cut shims up to 24 inch diameter in a single piece. Larger OD shims require segmented dies.

Supplier's Site

Technical Specifications

  Artus Corporation
Product Category Shims and Shim Stock
Product Name Color-Coded Aluminum Shims
Type Shim / Shim Kit
Unlock Full Specs
to access all available technical data

Similar Products

0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Shim / Shim Kit
Shape Circular; Ring
Material Stainless Steel
View Details
Brass Shims - 519084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Width 5.91 inch (150 mm)
Thickness 0.0059 inches (0.1500 mm)
View Details
Shims - Circular-Grain® Shim - Smalley
Specs
Type Shim / Shim Kit
Shape Circular
Material Steel; Stainless Steel
View Details
Precision Shims and High-Wear Components -  - SPIROL
Specs
Type Shim / Shim Kit
Shape Circular; Ring; Slotted
Material Aluminum; Brass; Steel; Stainless Steel
View Details