APITech High Voltage DC Blocks 8550

Description
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC Blocks - 8550 - APITech
Fairview, PA, United States
High Voltage DC Blocks
8550
High Voltage DC Blocks 8550
Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors. Insulation material on the outer DC blocks is a PEEK shell.

Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz.

Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the inner/outer types have capac- itors in-series with both inner and outer conductors.

Insulation material on the outer DC blocks is a PEEK shell.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category DC Blocks
Product Number 8550
Product Name High Voltage DC Blocks
Frequency 0.8000 to 2.8 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Milli-Cap® DC Ultra Broadband Block - P21BN300M5S - Knowles Precision Devices
Specs
Impedance 50-Ohm
Frequency 0.0200 to 40 GHz
View Details
DC Block - 75DB-001 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type BNC; Type N; TNC
Impedance 75-Ohm
Frequency 1.00E-3 to 2.5 GHz
View Details
DC Block - Model 5508 - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 7.00E-7 to 26 GHz
View Details
BNC 0.01-6GHz Only Inner DC Block - ZDB6B - ZTS Technologies Co., Ltd
Specs
Connector Type BNC
Impedance 50-Ohm
Frequency 0.0100 to 6 GHz
View Details