JFW Industries, Inc. DC Block 75DB-001

Description
JFW's line of coaxial DC blocks offers superior performance with unrivalled flexibility. Our DC blocks can be easily integrated into almost any RF system. Here are some of the options to choose from... DC blocks with RF passing from 10 kHz to 18 GHz 50 Ohm and 75 Ohm DC block (other impedance values also available upon request) Low insertion loss Inner and outer DC blocks available Breakdown voltages up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) Ask about mismatched terminations. AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet
Description
JFW's line of coaxial DC blocks offers superior performance with unrivalled flexibility. Our DC blocks can be easily integrated into almost any RF system. Here are some of the options to choose from... DC blocks with RF passing from 10 kHz to 18 GHz 50 Ohm and 75 Ohm DC block (other impedance values also available upon request) Low insertion loss Inner and outer DC blocks available Breakdown voltages up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) Ask about mismatched terminations. AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Block - 75DB-001 - JFW Industries, Inc.
Indianapolis, IN, USA
DC Block
75DB-001
DC Block 75DB-001
JFW's line of coaxial DC blocks offers superior performance with unrivalled flexibility. Our DC blocks can be easily integrated into almost any RF system. Here are some of the options to choose from... DC blocks with RF passing from 10 kHz to 18 GHz 50 Ohm and 75 Ohm DC block (other impedance values also available upon request) Low insertion loss Inner and outer DC blocks available Breakdown voltages up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) Ask about mismatched terminations. AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!

JFW's line of coaxial DC blocks offers superior performance with unrivalled flexibility.
Our DC blocks can be easily integrated into almost any RF system.
Here are some of the options to choose from...

  • DC blocks with RF passing from 10 kHz to 18 GHz
  • 50 Ohm and 75 Ohm DC block (other impedance values also available upon request)
  • Low insertion loss
  • Inner and outer DC blocks available
  • Breakdown voltages up to 200 Volts
  • Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more)
  • Ask about mismatched terminations.
  • AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category DC Blocks
Product Number 75DB-001
Product Name DC Block
Connector Type BNC; Type N; TNC
Unlock Full Specs
to access all available technical data

Similar Products

Resonance Free DC Block -  - Knowles
Specs
Frequency 1.00E-3 to 40 GHz
View Details
DC BLOCK / SMA-F / SMA-M /RoHS - BLK-89-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 1.00E-4 to 8 GHz
View Details
DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details
DC Block - 75DB-013 - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type BNC; Type F; Type N
Impedance 75-Ohm
Frequency 1.00E-4 to 3 GHz
View Details