Picosecond Pulse Labs, Inc. DC Block Model 5508

Description
Features 16 V Max 0.7 kHz to > 26 GHz < 8 ps Risetime Clean Transient Pulse Response Insertable Design with SMA Connectors Applications Test and Measurement Telecom Systems High Speed Pulse Testing The Picosecond Advantage: Our high performance, broadband DC Blocks have excellent transient response.Description: The Model 5508 DC Block is an extremely broadband, coaxial blocking capacitor. Due to the coaxial construction, excellent microwave performance and very fast risetime responses are achieved. It offers a -3 dB bandwidth in excess of 26 GHz and a risetime faster than 8 ps. This DC Block has a large capacitance value of 2.2 uF which provides a -3 dB low frequency cutoff of 0.7 kHz.
Description
Features 16 V Max 0.7 kHz to > 26 GHz < 8 ps Risetime Clean Transient Pulse Response Insertable Design with SMA Connectors Applications Test and Measurement Telecom Systems High Speed Pulse Testing The Picosecond Advantage: Our high performance, broadband DC Blocks have excellent transient response.Description: The Model 5508 DC Block is an extremely broadband, coaxial blocking capacitor. Due to the coaxial construction, excellent microwave performance and very fast risetime responses are achieved. It offers a -3 dB bandwidth in excess of 26 GHz and a risetime faster than 8 ps. This DC Block has a large capacitance value of 2.2 uF which provides a -3 dB low frequency cutoff of 0.7 kHz.

Suppliers

Company
Product
Description
Supplier Links
DC Block Model 5508
Features 16 V Max 0.7 kHz to > 26 GHz < 8 ps Risetime Clean Transient Pulse Response Insertable Design with SMA Connectors Applications Test and Measurement Telecom Systems High Speed Pulse Testing The Picosecond Advantage: Our high performance, broadband DC Blocks have excellent transient response.Description: The Model 5508 DC Block is an extremely broadband, coaxial blocking capacitor. Due to the coaxial construction, excellent microwave performance and very fast risetime responses are achieved. It offers a -3 dB bandwidth in excess of 26 GHz and a risetime faster than 8 ps. This DC Block has a large capacitance value of 2.2 uF which provides a -3 dB low frequency cutoff of 0.7 kHz.

Features

  • 16 V Max
  • 0.7 kHz to > 26 GHz
  • < 8 ps Risetime
  • Clean Transient Pulse
    Response
  • Insertable Design with SMA Connectors
    Applications
  • Test and Measurement
  • Telecom Systems
  • High Speed Pulse Testing
    The Picosecond Advantage:
    Our high performance, broadband DC Blocks have excellent transient response.Description:
    The Model 5508 DC Block is an extremely broadband, coaxial blocking capacitor. Due to the coaxial construction, excellent microwave performance and very fast risetime responses are achieved. It offers a -3 dB bandwidth in excess of 26 GHz and a risetime faster than 8 ps. This DC Block has a large capacitance value of 2.2 uF which provides a -3 dB low frequency cutoff of 0.7 kHz.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category DC Blocks
Product Number Model 5508
Product Name DC Block
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK / SMA-F / SMA-M /RoHS - BLK-89-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 1.00E-4 to 8 GHz
View Details
DC Blocks - NDB-10-26500 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; SMA, 3.5mm
Frequency 0.0100 to 26.5 GHz
VSWR 1.3 :1
View Details
Milli-Cap® DC Ultra Broadband Block - P42NR2R0K5S - Knowles
Specs
Impedance 50-Ohm
Frequency 4 to 20 GHz
View Details
SMA 0.01-18GHz Only Inner DC Block - ZDB18S - ZTS Technologies Co., Ltd
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 0.0100 to 18 GHz
View Details