LED Cool Lights LED COOL MR-11-1W

Description
Description The LED High Power MR-11/1 watt bulb is one of the most powerful LED light sources in a standard MR16 High Power type format. It uses a Cree Chip LED as light source,The bulb module is by AC/DC 12V operation and its available in the following colors. 1W HIGH POWER MR-11 LEDC-8-M111RRed30°12 v LEDC-8-M111GGreen30° 12v LEDC-8-M111BBlue30°1 2v LEDC-8-M111WWhite30° 12v LEDC-8-M111WWWarm White30°12v Electrical Power InputAC/DC 12V Current310 mA Power Consumpion1W Optical LensPMMA Beam Angle6ëš/16ëš/25ëš/4 0ëš/ angles available Light DistributionSymmetri c direct illumination Specification ›
Description
Description The LED High Power MR-11/1 watt bulb is one of the most powerful LED light sources in a standard MR16 High Power type format. It uses a Cree Chip LED as light source,The bulb module is by AC/DC 12V operation and its available in the following colors. 1W HIGH POWER MR-11 LEDC-8-M111RRed30°12 v LEDC-8-M111GGreen30° 12v LEDC-8-M111BBlue30°1 2v LEDC-8-M111WWhite30° 12v LEDC-8-M111WWWarm White30°12v Electrical Power InputAC/DC 12V Current310 mA Power Consumpion1W Optical LensPMMA Beam Angle6ëš/16ëš/25ëš/4 0ëš/ angles available Light DistributionSymmetri c direct illumination Specification ›

Suppliers

Company
Product
Description
Supplier Links
Description The LED High Power MR-11/1 watt bulb is one of the most powerful LED light sources in a standard MR16 High Power type format. It uses a Cree Chip LED as light source,The bulb module is by AC/DC 12V operation and its available in the following colors. 1W HIGH POWER MR-11 LEDC-8-M111RRed30°12 v LEDC-8-M111GGreen30° 12v LEDC-8-M111BBlue30°1 2v LEDC-8-M111WWhite30° 12v LEDC-8-M111WWWarm White30°12v Electrical Power InputAC/DC 12V Current310 mA Power Consumpion1W Optical LensPMMA Beam Angle6ëš/16ëš/25ëš/4 0ëš/ angles available Light DistributionSymmetri c direct illumination Specification ›

Description
The LED High Power MR-11/1 watt bulb is one of the most powerful LED light sources in a standard MR16 High Power type format. It uses a Cree Chip LED as light source,The bulb module is by AC/DC 12V operation and its available in the following colors.
1W HIGH POWER MR-11
LEDC-8-M111RRed30°12v
LEDC-8-M111GGreen30°12v
LEDC-8-M111BBlue30°12v
LEDC-8-M111WWhite30°12v
LEDC-8-M111WWWarm White30°12v
Electrical
Power InputAC/DC 12V
Current310 mA
Power Consumpion1W
Optical
LensPMMA
Beam Angle6Ëš/16Ëš/25Ëš/40Ëš/ angles available
Light DistributionSymmetric direct illumination
Specification ›

Supplier's Site

Technical Specifications

  LED Cool Lights
Product Category LED Lamps
Product Number LED COOL MR-11-1W
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details