LED Cool Lights LED MR16-3W

Description
Description The LED Cool Lights, 3W is dimmable and a direct replacement for a 35W MR16 bulb. The 3w LED Bulb is a very affordable and high quality LED bulb for general purpose use around the home and business. It is perfect for replacing any existing enegry saving fluorescents used in lamp shades, desk lamps, pantry lights, wall lights, table lamps and much more. The 3W LED's emit the right amount of light and consume far less power then an equivalent fluorescent. Adding a number of these to your household or business is a great investment especially for those lamps and light fittings that are used frequently. The long lasting LED's means that you never have to worry about frequent blowouts and spending money on replacements. This is definately a good investment. Power Input: AC/DC 12v Current: 310mA Power Consumption: 3W Lens: PMMA Beam Angle: 25/40 degrees available Light Distribution: Symmetric Direct Illumination 3W HIGH POWER MR-16 LEDC-1-L02D1RRed15°, 25°, 40°12v LEDC-1-L02D1GGreen15 °, 25°, 40°12v LEDC-1-L02D1BBlue15° , 25°, 40°12v LEDC-1-L02D1WWhite15 °, 25°, 40°12v LEDC-1-L02D1WWWarm White15°, 25°, 40°12v LEDC-1-L02D1 White (6400K) ColorWavelength/Colo r TempItem No White6000KLEDC-1-L02 D1W Warm White3300KLEDC-1-L02 D1WW Red620-630nmLEDC-1-L 02D1R Green515-535nmLEDC-1 -L02D1G Blue460-475nmLEDC-1- L02D1B Amber610-620nmLEDC-1 -L02D1O Orange585-595nmLEDC- 1-L02D1A colorLuminous Flux White120LM Warm White80LM Red Green Blue Amber Orange LEDC-1-L02D1 White (6400K) Specification ›
Description
Description The LED Cool Lights, 3W is dimmable and a direct replacement for a 35W MR16 bulb. The 3w LED Bulb is a very affordable and high quality LED bulb for general purpose use around the home and business. It is perfect for replacing any existing enegry saving fluorescents used in lamp shades, desk lamps, pantry lights, wall lights, table lamps and much more. The 3W LED's emit the right amount of light and consume far less power then an equivalent fluorescent. Adding a number of these to your household or business is a great investment especially for those lamps and light fittings that are used frequently. The long lasting LED's means that you never have to worry about frequent blowouts and spending money on replacements. This is definately a good investment. Power Input: AC/DC 12v Current: 310mA Power Consumption: 3W Lens: PMMA Beam Angle: 25/40 degrees available Light Distribution: Symmetric Direct Illumination 3W HIGH POWER MR-16 LEDC-1-L02D1RRed15°, 25°, 40°12v LEDC-1-L02D1GGreen15 °, 25°, 40°12v LEDC-1-L02D1BBlue15° , 25°, 40°12v LEDC-1-L02D1WWhite15 °, 25°, 40°12v LEDC-1-L02D1WWWarm White15°, 25°, 40°12v LEDC-1-L02D1 White (6400K) ColorWavelength/Colo r TempItem No White6000KLEDC-1-L02 D1W Warm White3300KLEDC-1-L02 D1WW Red620-630nmLEDC-1-L 02D1R Green515-535nmLEDC-1 -L02D1G Blue460-475nmLEDC-1- L02D1B Amber610-620nmLEDC-1 -L02D1O Orange585-595nmLEDC- 1-L02D1A colorLuminous Flux White120LM Warm White80LM Red Green Blue Amber Orange LEDC-1-L02D1 White (6400K) Specification ›

Suppliers

Company
Product
Description
Supplier Links
Description The LED Cool Lights, 3W is dimmable and a direct replacement for a 35W MR16 bulb. The 3w LED Bulb is a very affordable and high quality LED bulb for general purpose use around the home and business. It is perfect for replacing any existing enegry saving fluorescents used in lamp shades, desk lamps, pantry lights, wall lights, table lamps and much more. The 3W LED's emit the right amount of light and consume far less power then an equivalent fluorescent. Adding a number of these to your household or business is a great investment especially for those lamps and light fittings that are used frequently. The long lasting LED's means that you never have to worry about frequent blowouts and spending money on replacements. This is definately a good investment. Power Input: AC/DC 12v Current: 310mA Power Consumption: 3W Lens: PMMA Beam Angle: 25/40 degrees available Light Distribution: Symmetric Direct Illumination 3W HIGH POWER MR-16 LEDC-1-L02D1RRed15°, 25°, 40°12v LEDC-1-L02D1GGreen15 °, 25°, 40°12v LEDC-1-L02D1BBlue15° , 25°, 40°12v LEDC-1-L02D1WWhite15 °, 25°, 40°12v LEDC-1-L02D1WWWarm White15°, 25°, 40°12v LEDC-1-L02D1 White (6400K) ColorWavelength/Colo r TempItem No White6000KLEDC-1-L02 D1W Warm White3300KLEDC-1-L02 D1WW Red620-630nmLEDC-1-L 02D1R Green515-535nmLEDC-1 -L02D1G Blue460-475nmLEDC-1- L02D1B Amber610-620nmLEDC-1 -L02D1O Orange585-595nmLEDC- 1-L02D1A colorLuminous Flux White120LM Warm White80LM Red Green Blue Amber Orange LEDC-1-L02D1 White (6400K) Specification ›

Description
The LED Cool Lights, 3W is dimmable and a direct replacement for a 35W MR16 bulb. The 3w LED Bulb is a very affordable and high quality LED bulb for general purpose use around the home and business. It is perfect for replacing any existing enegry saving fluorescents used in lamp shades, desk lamps, pantry lights, wall lights, table lamps and much more. The 3W LED's emit the right amount of light and consume far less power then an equivalent fluorescent. Adding a number of these to your household or business is a great investment especially for those lamps and light fittings that are used frequently. The long lasting LED's means that you never have to worry about frequent blowouts and spending money on replacements. This is definately a good investment.
Power Input: AC/DC 12v
Current: 310mA
Power Consumption: 3W
Lens: PMMA
Beam Angle: 25/40 degrees available
Light Distribution: Symmetric Direct Illumination
3W HIGH POWER MR-16
LEDC-1-L02D1RRed15°, 25°, 40°12v
LEDC-1-L02D1GGreen15°, 25°, 40°12v
LEDC-1-L02D1BBlue15°, 25°, 40°12v
LEDC-1-L02D1WWhite15°, 25°, 40°12v
LEDC-1-L02D1WWWarm White15°, 25°, 40°12v
LEDC-1-L02D1 White (6400K)
ColorWavelength/Color TempItem No
White6000KLEDC-1-L02D1W
Warm White3300KLEDC-1-L02D1WW
Red620-630nmLEDC-1-L02D1R
Green515-535nmLEDC-1-L02D1G
Blue460-475nmLEDC-1-L02D1B
Amber610-620nmLEDC-1-L02D1O
Orange585-595nmLEDC-1-L02D1A
colorLuminous Flux
White120LM
Warm White80LM
Red
Green
Blue
Amber
Orange
LEDC-1-L02D1 White (6400K)
Specification ›

Supplier's Site

Technical Specifications

  LED Cool Lights
Product Category LED Lamps
Product Number LED MR16-3W
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details