GE Lighting CLUSTER LED M4500/830/W/N

Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLUSTER LED - M4500/830/W/N - GE Lighting
Cleveland, OH, USA
CLUSTER LED
M4500/830/W/N
CLUSTER LED M4500/830/W/N
63.5 MM DIA X 20.6 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 1400 MILLIAMPERE CURRENT RATING -20 TO 45 DEG C OPERATING TEMPERATURE 4200 LUMEN INTENSITY 12 LED(S) INFUSION[T] BRAND POWER RATING 50 W COLOR WHITE COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 DEG K LIFE IN HOUR 50000 M4500 MODEL
  • 63.5 MM DIA X 20.6 MM L SIZE
  • CE APPROVAL
  • RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION
  • 347 V VOLTAGE RATING
  • TWIST LOCK MOUNTING
  • 1400 MILLIAMPERE CURRENT RATING
  • -20 TO 45 DEG C OPERATING TEMPERATURE
  • 4200 LUMEN INTENSITY
  • 12 LED(S)
  • INFUSION[T] BRAND
  • POWER RATING 50 W
  • COLOR WHITE
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 DEG K
  • LIFE IN HOUR 50000
  • M4500 MODEL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category LED Lamps
Product Number M4500/830/W/N
Product Name CLUSTER LED
Unlock Full Specs
to access all available technical data

Similar Products

 - 1235796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type GU10
Lamp Power 4.3 watts
Color Temperature 2700 K
View Details
PM22L Panel Mount 22mm Multifunctional LED - PM22L-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel Mount
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Matrix Lighting Inc.
Specs
Base Type MR16
Mean Lumens 220 lm (17.52 cp)
Lamp Power 4.5 watts
View Details