Ledvance PARATHOM PAR16 LED reflector lamp has a GU10 base that is designed to provide spotlighting in various environments. LED technology provides efficient usage and low maintenance, against traditional halogen lamps. Led lamp has a long lifetime of up to 15000 hours, while providing premium light quality.
Lamp Base = GU10
Wattage = 4.3 W
Colour Temperature = 2700K
Voltage Rating = 240 V
Beam Angle = 36°
Colour Tone = Warm White
Diameter = 51mm
Incandescent Equivalent Wattage = 50W
Length = 55 mm
Luminosity = 350 lm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1235796 |
Base Type | GU10 |