The APX Enclosures, Inc. Double Door Dual Control Lighting Enclosures are specifically designed to control multiple lighting systems within one protective unit.
INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X
HIGHLIGHTED FEATURES
UL Listed Enclosure
UL Listed Control Panels
Dual Controls with Remote Photo Eyes
66 x 60 x 15 3R Aluminum Enclosure
100 or 200 Amp mains 240 VAC 1 Phase or 440 VAC 3 Phases
Latching-Type Lighting Contractor
Secondary Surge Protection
Thermostatically Controlled Fan
Integral Dual Dead Front Panel
GFCI Courtesy Receltacle
Hand-Off Auto Switch
Terminal Blocks allowing for a maximum of 4 AWG Light Circuits
AVAILABLE OPTIONS
Stainless Steel Construction
Customized Integration
Single Control Available in Sizes as Small as 50" x 30" x 17"
Contact APX for more information on this or similar products.
The APX Enclosures, Inc. Double Door Dual Control Lighting Enclosures are specifically designed to control multiple lighting systems within one protective unit.
INDUSTRY STANDARD
UL Listed NEMA Certified Type 3R, 4X
HIGHLIGHTED FEATURES
- UL Listed Enclosure
- UL Listed Control Panels
- Dual Controls with Remote Photo Eyes
- 66 x 60 x 15 3R Aluminum Enclosure
- 100 or 200 Amp mains 240 VAC 1 Phase or 440 VAC 3 Phases
- Latching-Type Lighting Contractor
- Secondary Surge Protection
- Thermostatically Controlled Fan
- Integral Dual Dead Front Panel
- GFCI Courtesy Receltacle
- Hand-Off Auto Switch
- Terminal Blocks allowing for a maximum of 4 AWG Light Circuits
AVAILABLE OPTIONS
- Stainless Steel Construction
- Customized Integration
- Single Control Available in Sizes as Small as 50" x 30" x 17"
- Contact APX for more information on this or similar products.