San Jose Delta Associates, Inc. Datasheets for Oxide Ceramics
Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials.
Oxide Ceramics: Learn more
| Product Name | Notes |
|---|---|
| "PAD" (Pressure Assisted Densification) Boron Carbide is characterized by outstanding hardness, low specific gravity, excellent corrosion resistance and a high neutron absorbing cross-section. This material is suitable for light weight... | |
| "PAD" Silicon Nitride-SC is a zero porosity, specially formulated silicon nitride material for use in the semiconductor industry. The material is 98% Si N with 2% densification additives. The additives... | |
| Aluminum Nitride - AlN, is most often the material of choice due to its relatively excellent thermal conductivity and non-toxic nature. Because San Jose Delta has a segregated beryllium oxide... | |
| Boron nitride is offered in several grades each with unique materal properties. All however, are readily machinable; much like green (not sintered), alumina BN allows drilling, tapping, treads etc. without... | |
| PSG Silicon Nitride is a fully dense, pressureless sintered ceramic specifically compounded to yield an amorphous intergranular phase. Pressureless sintering allows for net shape forming of complex components in a... | |
| PSX is a fully dense, isotropic grade of Silicon Nitride offering excellent wear resistance and improved elevated temperature properties. Pressureless sintering allows for net shape forming of complex components for... | |
| San Jose Delta maintains an extensive in-house inventory of certified Materion beryllia ceramic machining stock, including BW-1000, a higher strength and finer grain berylia,. While the grinding of beryllium oxide... | |
| San Jose Delta maintains an in-house inventory of most grades of alumina ceramics as BARS-RODS-TUBES and SHEETS. The availability of fired “grinding stock” ceramic makes the production of small quantity... | |
| The SC (semiconductor) grade is a fully dense, highly pure form of silicon nitride. Sinteririg aid content is minimized to maintain purity and is selected for compatibility with the extreme... | |
| Thermal reaction of silicon metal compacts and nitrogen produces Reaction Bonded Silicon Nitride. Complex components can be readily and economically produced by machining the material in the green state. RBSN... | |
| While the same design features common to alumina ceramics; blind holes, threads etc. are easily produced in Zirconia the grinding time required is about fifty percent more. The post-grinding surface... |