San Jose Delta Associates, Inc. Beryllium Oxide Ceramic Component

Description
San Jose Delta maintains an extensive in-house inventory of certified Materion beryllia ceramic machining stock, including BW-1000, a higher strength and finer grain berylia,. While the grinding of beryllium oxide requires stringent dust control during the grinding process it otherwise machines like other technical ceramics of the similar density and grain size. Intricate design features are no more or less difficult than other materials such as alumina or aluminum nitride-AlN and delivery times are similar as well.
Description
San Jose Delta maintains an extensive in-house inventory of certified Materion beryllia ceramic machining stock, including BW-1000, a higher strength and finer grain berylia,. While the grinding of beryllium oxide requires stringent dust control during the grinding process it otherwise machines like other technical ceramics of the similar density and grain size. Intricate design features are no more or less difficult than other materials such as alumina or aluminum nitride-AlN and delivery times are similar as well.

Suppliers

Company
Product
Description
Supplier Links
Beryllium Oxide Ceramic Component -  - San Jose Delta Associates, Inc.
Santa Clara, CA, USA
Beryllium Oxide Ceramic Component
Beryllium Oxide Ceramic Component
San Jose Delta maintains an extensive in-house inventory of certified Materion beryllia ceramic machining stock, including BW-1000, a higher strength and finer grain berylia,. While the grinding of beryllium oxide requires stringent dust control during the grinding process it otherwise machines like other technical ceramics of the similar density and grain size. Intricate design features are no more or less difficult than other materials such as alumina or aluminum nitride-AlN and delivery times are similar as well.

San Jose Delta maintains an extensive in-house inventory of certified Materion beryllia ceramic machining stock, including BW-1000, a higher strength and finer grain berylia,. While the grinding of beryllium oxide requires stringent dust control during the grinding process it otherwise machines like other technical ceramics of the similar density and grain size. Intricate design features are no more or less difficult than other materials such as alumina or aluminum nitride-AlN and delivery times are similar as well.

Supplier's Site

Technical Specifications

  San Jose Delta Associates, Inc.
Product Category Specialty Ceramics
Product Name Beryllium Oxide Ceramic Component
Specialty Ceramic Type Beryllia / Beryllium Oxide
Shape / Form Custom Shape; Tube
Applications Dielectric; Wear resistant parts or tooling
Max Use Temperature 1800 C (3272 F)
Thermal Conductivity 293 to 377 W/m-K (169 to 218 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Aluminum Nitride
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Specialty Ceramic Type Zirconia
View Details
Silicon Nitride Ceramic Hook-High Temperature Resistance -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details