San Jose Delta Associates, Inc. Datasheets for Silicon Nitride and Silicon Nitride Ceramics
Silicon nitride and silicon nitride ceramics have outstanding high-temperature, mechanical, wear, and thermal properties. These hard ceramics also have moderate thermal conductivity, a low coefficient of thermal expansion, a moderately high elastic modulus, and unusually high fracture toughness.
Silicon Nitride and Silicon Nitride Ceramics: Learn more
| Product Name | Notes |
|---|---|
| "PAD" Silicon Nitride-SC is a zero porosity, specially formulated silicon nitride material for use in the semiconductor industry. The material is 98% Si N with 2% densification additives. The additives... | |
| PSG Silicon Nitride is a fully dense, pressureless sintered ceramic specifically compounded to yield an amorphous intergranular phase. Pressureless sintering allows for net shape forming of complex components in a... | |
| PSX is a fully dense, isotropic grade of Silicon Nitride offering excellent wear resistance and improved elevated temperature properties. Pressureless sintering allows for net shape forming of complex components for... | |
| The SC (semiconductor) grade is a fully dense, highly pure form of silicon nitride. Sinteririg aid content is minimized to maintain purity and is selected for compatibility with the extreme... | |
| Thermal reaction of silicon metal compacts and nitrogen produces Reaction Bonded Silicon Nitride. Complex components can be readily and economically produced by machining the material in the green state. RBSN... |