14 Bit, 125 MSPS Dual Communications DACs 48-TQFP -40 to 85
IC DAC 14BIT A-OUT 48TQFP
IC DAC 14BIT A-OUT 48TQFP
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 723176-DAC2904IPFB
Packaging: Tray
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Segmented DAC
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 14
Settling Time: 30ns
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±5, ±4
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: DAC2904
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 3V ~ 5.5V
Supply Voltage , Digital: 3V ~ 5.5V
IC DAC 14BIT A-OUT 48TQFP
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Win Source Electronics | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | DAC2904IPFB | DAC2904IPFB | DAC2904IPFB | DAC2904IPFB | 723176-DAC2904IPFB | DAC2904IPFB |
Product Name | DAC2904 14 Bit, 125 MSPS Dual Communications DACs | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2904IPFB | Integrated Circuits |
Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | ||
Package Type | TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | QFP; Tray | ||
Screening Level | Catalog | |||||
Resolution | 14 bits | 14 bits | ||||
Dissipation | 310 milliwatts |