Texas Instruments DAC5311-Q1 Automotive Catalog 8bit, Single Channel, 80uA, 1.8V-5.5V DAC DAC5311IDCKRQ1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5311-Q1 Automotive Catalog 8bit, Single Channel, 80uA, 1.8V-5.5V DAC - DAC5311IDCKRQ1 - Texas Instruments
Dallas, TX, United States
DAC5311-Q1 Automotive Catalog 8bit, Single Channel, 80uA, 1.8V-5.5V DAC
DAC5311IDCKRQ1
DAC5311-Q1 Automotive Catalog 8bit, Single Channel, 80uA, 1.8V-5.5V DAC DAC5311IDCKRQ1
Automotive Catalog 8bit, Single Channel, 80uA, 1.8V-5.5V DAC 6-SC70 -40 to 85

Automotive Catalog 8bit, Single Channel, 80uA, 1.8V-5.5V DAC 6-SC70 -40 to 85

Supplier's Site Datasheet
 - DAC5311IDCKRQ1 - Rochester Electronics
Newburyport, MA, United States
DAC5311-Q1 Automotive 8bit, Single Channel, 80uA, 1.8V-5.5V DAC

DAC5311-Q1 Automotive 8bit, Single Channel, 80uA, 1.8V-5.5V DAC

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKRQ1 - 846145-DAC5311IDCKRQ1 - Win Source Electronics
Yishun, Singapore
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKRQ1
846145-DAC5311IDCKRQ1
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKRQ1 846145-DAC5311IDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 846145-DAC5311IDCKRQ 1 Series: Automotive, AEC-Q100 Features: Bit Digital to Analog Converter Package: Reel - TR Family Name: DAC5311 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-24816-1-ND, 296-24816-2-ND, 296-DAC5311IDCKRQ1TR , 296-24816-1, 296-24816-6-ND, 296-DAC5311IDCKRQ1DK R, 296-DAC5311IDCKRQ1CT , 296-24816-2, -296-24816-1-ND, -DAC5311IDCKRQ1-NDR, 296-24816-6

Manufacturer: Texas Instruments
Win Source Part Number: 846145-DAC5311IDCKRQ1
Series: Automotive, AEC-Q100
Features: Bit Digital to Analog Converter
Package: Reel - TR
Family Name: DAC5311
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-24816-1-ND, 296-24816-2-ND, 296-DAC5311IDCKRQ1TR, 296-24816-1, 296-24816-6-ND, 296-DAC5311IDCKRQ1DKR, 296-DAC5311IDCKRQ1CT, 296-24816-2, -296-24816-1-ND, -DAC5311IDCKRQ1-NDR, 296-24816-6

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC5311IDCKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5311IDCKRQ1
Digital to Analog Converters (DAC) DAC5311IDCKRQ1
8 Bit Digital to Analog Converter 1 SC-70-6

8 Bit Digital to Analog Converter 1 SC-70-6

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC5311IDCKRQ1
Data Acquisition - Digital to Analog Converters (DAC) DAC5311IDCKRQ1
IC DAC 8BIT V-OUT SC70-6

IC DAC 8BIT V-OUT SC70-6

Supplier's Site Datasheet
Integrated Circuits - DAC5311IDCKRQ1 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
DAC5311IDCKRQ1
Integrated Circuits DAC5311IDCKRQ1
IC DAC 8BIT V-OUT SC70-6

IC DAC 8BIT V-OUT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5311IDCKRQ1
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5311IDCKRQ1
IC DAC 8BIT V-OUT SC70-6

IC DAC 8BIT V-OUT SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited LIXINC Electronics Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5311IDCKRQ1 DAC5311IDCKRQ1 846145-DAC5311IDCKRQ1 DAC5311IDCKRQ1 DAC5311IDCKRQ1 DAC5311IDCKRQ1 DAC5311IDCKRQ1
Product Name DAC5311-Q1 Automotive Catalog 8bit, Single Channel, 80uA, 1.8V-5.5V DAC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5311IDCKRQ1 Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI, DSP SPI
Package Type SC70 SOT-SC70-6 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 SOP; SSOP; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 6-TSSOP, SC-88, SOT-363
Screening Level Automotive
Resolution 8 bits 8 bits
INL 0.2500 LSB 0.0100 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC7564 12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference - DAC7564ICPWRG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
6 suppliers
DAC714 16-Bit Digital-to-Analog Converter with Serial Data Interface - DAC714U/1KG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOIC
Screening Level Catalog
View Details
6 suppliers
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTATG4 - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers