Product Details
The AD5628 device is a low power, octal, 16-bit, buffered voltage-output DAC. All devices operate from a single 2.7 V to 5.5 V supply and are guaranteed monotonic by design. The AD5668 and AD5628 are available in both a 4 mm × 4 mm LFCSP and a 16-lead TSSOP, while the AD5648 is available in both a 14-lead and 16-lead TSSOP.
The AD5628/AD5648/AD5668
The part incorporates a power-on reset circuit that ensures that the DAC output powers up to 0 V (AD5628-1/AD5648-1/A
The AD5628/AD5648/AD5668
Product Highlights
Applications
12 Bit Digital to Analog Converter 8 14-TSSOP
IC DAC 12BIT V-OUT 14TSSOP
IC DAC 12BIT V-OUT 14TSSOP
The AD5628 device is a low power, octal, 12-bit, buffered voltage-output DAC. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The AD5628 is available in both a 4 mm × 4 mm LFCSP and a 16-lead TSSOP.The AD5628 has an on-chip reference with an internal gain of 2. The AD5628-1 has an 1.25 V 5 ppm/°C reference, giving a full-scale output range of 2.5 V; the AD5628-2, has a 2.5 V 5 ppm/°C reference, giving a full-scale output range of 5 V. The on-board reference is off, at power-up, allowing the use of an external reference. The internal reference is enabled via a software write. The part incorporates a power-on reset circuit that ensures that the DAC output powers up to 0 V and remains powered up at this level until a valid write takes place. The part contains a power-down feature that reduces the current consumption of the device to 400 nA at 5 V and provides software-selectable output loads while in power-down mode for any or all DAC channels. The outputs of all DACs can be updated simultaneously using the LDAC function, with the added functionality of user-selectable DAC channels to simultaneously update. There is also an asynchronous CLR that updates all DACs to a user-programmable code—zero scale, midscale, or full scale. The AD5628 utilizes a versatile 3-wire serial interface that operates at clock rates of up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The on-chip precision output amplifier enables rail-to-rail output swing.
DAC 12-Bit Octal SPI 1.25V 5ppm/C TSSOP - Data Converters - General Purpose DACs
Delivery on production packaging - Tube. This product is non-returnable.
DAC 12-Bit Octal SPI 1.25V 5ppm/C TSSOP - Data Converters - General Purpose DACs
DAC 12-Bit Octal SPI 1.25V 5ppm/C TSSOP - Data Converters - General Purpose DACs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 859514-AD5628BRUZ-1
Series: denseDAC
Operating Temperature Range: -40°C ~ 105°C
Features: 12 Bit Digital to Analog Converter 8 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AD5628
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DAC 12BIT V-OUT 14TSSOP
Analog Devices, Inc. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Richardson RFPD | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | AD5628BRUZ-1 | AD5628BRUZ-1 | AD5628BRUZ-1 | AD5628BRUZ-1 | AD5628BRUZ-1 | 7592250P | 859514-AD5628BRUZ-1 | AD5628BRUZ-1 |
Product Name | Octal, 12-Bit, SPI Voltage Output denseDAC With 5 ppm/°C On-Chip Reference | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits | Converter - DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5628BRUZ-1 | Data Acquisition - Digital to Analog Converters (DAC) | |
Interface Type | Serial; SPI; Microwire | SPI | Serial; SPI | SPI; SPI, DSP | ||||
Package Type | TSSOP; LFCSP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; Tube | TSSOP; TSSOP | SOP; SSOP; TSSOP; 14-TSSOP | ||
Pins | 14 | |||||||
Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
Dissipation | 12.5 milliwatts |