The MAX530 is a low-power, 12-bit, voltage-output digital-to-analog converter (DAC) that uses single +5V or dual ±5V supplies. This device has an on-chip voltage reference plus an output buffer amplifier. Operating current is only 250µA from a single +5V supply, making it ideal for portable and battery-powered applications. In addition, the SSOP (Shrink-Small-Outlin
Internal gain-setting resistors can be used to define a DAC output voltage range of 0V to +2.048V, 0V to +4.096V, or ±2.048V. Four-quadrant multiplication is possible without the use of external resistors or op amps. The parallel logic inputs are double buffered and are compatible with 4-bit, 8-bit, and 16-bit microprocessors. For DACs with similar features but with a serial data interface, refer to the MAX531/MAX538/MAX539
Maxim Integrated | |
---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips |
Product Number | MAX530 |
Product Name | +5V, Low-Power, Parallel-Input, Voltage-Output, 12-Bit DAC |
Interface Type | Parallel |
Package Type | SOIC; PDIP |
Pins | 24 |
Resolution | 12 bits |