12-Bit Serial Input Digital-To-Analog Converter 8-PDIP -40 to 85
12 Bit Digital to Analog Converter 1 8-PDIP
DAC7611 12-Bit Serial Input Digital-To-Analog Converter
IC DAC 12BIT V-OUT 8DIP
IC DAC 12BIT V-OUT 8DIP
1 channel 12 bit D-A converter,DAC7611P - Data Converters - General Purpose DACs
Delivery on production packaging - Tube. This product is non-returnable.
1 channel 12 bit D-A converter,DAC7611P - Data Converters - General Purpose DACs
Manufacturer: Texas Instruments
Win Source Part Number: 013660-DAC7611P
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: Internal
Settling Time: 7μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Texas Instruments | Quarktwin Technology Ltd. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | DAC7611P | DAC7611P | DAC7611P | DAC7611P | DAC7611P | 3781904P | 013660-DAC7611P |
Product Name | DAC7611 12-Bit Serial Input Digital-To-Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7611P | ||
Interface Type | Serial; SPI | Serial | SPI; SPI | Serial; SPI | SPI; SPI | ||
Package Type | SOIC | DIP; 8-DIP (0.300\", 7.62mm) | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | PDIP; PDIP | DIP; PDIP; 8-PDIP | |
Screening Level | Catalog | ||||||
Resolution | 12 bits | 12 bits | 12 bits | ||||
INL | 1 LSB | 0.5000 LSB |